EN
  • EN
  • DE

ZL40800

Part No ZL40800
Manufacturer Zarlink
Catalog Electronic Wholesale
Description 6 GHz Fixed Modulus Prescalers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zarlink
Win Source Part Number 1282934-ZL40800
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL40800 CAD Model

Description

The ZL40800 is a low-jitter clock multiplier and jitter attenuator manufactured by Zarlink Semiconductor (now Microsemi, which is now Microchip Technology). This device is designed to generate high-frequency, low-jitter clocks for demanding applications.

Applications

  • Optical transport networks (OTN)
  • Synchronous Ethernet (SyncE)
  • Base stations
  • High-speed data communication systems
  • Clock and data recovery (CDR) circuits

Features

  • Low output jitter (typically less than 0.3 ps RMS)
  • Frequency multiplication and division
  • Input frequency range: 8 kHz to 160 MHz
  • Output frequency range: 8 kHz to 800 MHz
  • Supports multiple clock output formats (LVPECL, LVDS, HCSL, CMOS)
  • Integrated loop filter
  • Digital phase-locked loop (DPLL)
  • Flexible clock configuration
  • Power supply voltage: 2.5 V or 3.3 V

Benefits

  • Reduces jitter and phase noise in clock signals, improving system performance.
  • Enables frequency synthesis for a wide range of applications.
  • Supports various clock output formats for compatibility with different devices.
  • Simplifies system design with integrated loop filter and DPLL.
  • Provides flexible clock configuration options for customization.
  • Meets the stringent timing requirements of high-speed data communication systems.

Additional Details

The ZL40800 utilizes a digital phase-locked loop (DPLL) to generate low-jitter clock signals. It features an integrated loop filter to minimize phase noise. The device supports various clock output formats, including LVPECL, LVDS, HCSL, and CMOS, providing flexibility in system design. The clock multiplier and divider functions allow for frequency synthesis. The ZL40800 is typically available in a small form factor package. Its low jitter performance makes it suitable for applications requiring precise timing and synchronization.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess