EN
  • EN
  • DE

LTC2634IMSE-LZ10#PBF

Part No LTC2634IMSE-LZ10#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH 10-bit 10-Pin MSOP EP Tube / IC DAC 10BIT QUAD 2.5V 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 10
Number of D/A Converters 4
Settling Time 3.8μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP-EP
Win Source Part Number 020536-LTC2634IMSE-LZ10#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC2634
Introduction Date March 17, 2009
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2634IMSE-LZ10#PBF CAD Model

Description

The LTC2634IMSE-LZ10#PBF is a quad 10-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide high-precision voltage outputs in a compact, integrated package. This product is a part of LTC2634 family, which is known for its low-power operation and high performance. It is ideal for applications requiring multiple DAC channels with a small footprint, such as automated test equipment, process control, and digital calibration of analog signals.

Key Features

  • Precision: With its 10-bit resolution, the LTC2634 ensures fine control over the analog output, allowing for precise adjustments in the application it is deployed.
  • Quad Channels: This device integrates four DACs in one package, providing a compact solution for systems that require multiple analog outputs.
  • Low Power Consumption: It is designed for energy-efficient operation, which makes it suitable for battery-powered devices and power-sensitive applications.
  • Integrated Reference: The LTC2634 comes with an internal reference, reducing the need for external components and simplifying the design.
  • Multiple Ranges: The output voltage ranges are software selectable, which includes options such as 0V to a full-scale set by the internal reference.

Package and Interface

The LTC2634IMSE-LZ10#PBF is offered in a compact MSOP-16 (Medium Shrink Outline Package) which is conducive for space-constrained applications. It communicates via a SPI/Microwire-compatible serial interface, allowing for easy integration with a variety of microcontrollers and digital systems.

Applications

Due to its precision and multi-channel capability, the LTC2634IMSE-LZ10#PBF is an excellent choice for diverse applications. These include industrial automation and control systems, programmable logic controllers (PLCs), data acquisition systems, and digital offset and gain adjustment systems. Its robust design also makes it a reliable component for automotive and telecommunications equipment.

Reliability and Quality

Linear Technology, now part of Analog Devices, ensures that their products meet high standards of quality and reliability. The LTC2634IMSE-LZ10#PBF is no exception, providing consistent performance and durability for critical and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6636 $61.9908
6+ $16.9547 $101.7282
10+ $16.4249 $164.2490
13+ $15.8951 $206.6363
17+ $15.3652 $261.2084
22+ $13.7757 $303.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess