EN
  • EN
  • DE

TPS65166RHAR

Part No TPS65166RHAR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS SUPPLY TFT-LCD TV 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications LCD TV/Monitor
Operating Supply Current 1.2mA
Supply Voltage - Operating 8.5 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1112548-TPS65166RHAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65166RHAR CAD Model

Description

The TPS65166RHAR is a high-performance, integrated power supply IC designed by Texas Instruments specifically for small to medium-sized liquid crystal displays (LCDs) and organic light-emitting diode (OLED) panels. This versatile power solution is well-suited for portable devices such as e-readers, tablets, and laptops, where efficient power management is crucial.

Key Features

  • Multiple Output Channels: The device includes a boost converter, a positive charge pump, and a negative charge pump, providing a comprehensive power solution for driving the source and gate power in a display panel.
  • Programmable Sequencing: The TPS65166RHAR offers programmable sequencing for the outputs, which is essential for the proper startup and shutdown of display panels to prevent damage and extend their lifespan.
  • High Efficiency: With its integrated 2.1MHz fixed-frequency PWM boost converter, the TPS65166RHAR achieves high power conversion efficiency, reducing heat and power loss in battery-operated devices.
  • Versatile Input Voltage Range: The device operates over a wide input voltage range from 2.7V to 5.8V, accommodating a variety of power sources and ensuring compatibility with different system designs.

Technical Specifications

  • Output Voltage: Adjustable output voltages to suit various display technologies and sizes.
  • Thermal Protection: Built-in thermal shutdown protection to safeguard the device and the system from overheating.
  • Packaging: The TPS65166RHAR comes in a compact 32-pin VQFN package, which is ideal for space-constrained applications.
  • Quality: Manufactured to Texas Instruments' high-quality standards, ensuring reliability and performance.

Applications

The TPS65166RHAR is designed to meet the needs of a wide range of applications where efficient power management for display panels is required. Its small footprint and feature set make it an excellent choice for portable electronics, including e-book readers, tablets, laptops, and other mobile devices with display panels.

With its combination of efficiency, flexibility, and reliability, the TPS65166RHAR from Texas Instruments stands out as a superior power management solution for designers looking to optimize their display panel operations.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess