EN
  • EN
  • DE

TPS65149RSHR

Part No TPS65149RSHR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS PWR SUP FOR LCD 56VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD Monitor
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-VQFN (7x7)
Win Source Part Number 034490-TPS65149RSHR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS65149RSHR CAD Model

Description

The TPS65149RSHR is a high-performance, integrated power management IC designed by Texas Instruments (TI), a leader in semiconductor solutions. This versatile chip is engineered to meet the demanding requirements of today's advanced electronics, providing reliable and efficient power distribution within compact and energy-sensitive applications.

Key Features:

  • Multiple Output Voltages: The TPS65149RSHR offers a range of output voltages, which are essential for driving various components in a system, such as microprocessors, memory, and peripheral interfaces.
  • High Efficiency: With its advanced design, the device ensures high efficiency power conversion, which is crucial for extending battery life in portable devices and reducing heat generation in high-power systems.
  • Integrated Power FETs: The inclusion of integrated power FETs simplifies the design and reduces the overall footprint of the power supply circuitry, making it ideal for space-constrained applications.
  • Programmable Sequencing: The TPS65149RSHR allows for programmable power sequencing, enabling designers to tailor the startup behavior of their systems to meet specific application requirements.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection to safeguard against overheating, enhancing the reliability and longevity of the end product.

Applications:

Due to its versatile nature and robust feature set, the TPS65149RSHR is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Notebooks and tablet computers
  • Smartphones and smartwatches
  • Personal digital assistants (PDAs)
  • Handheld gaming consoles
  • Medical devices

Quality and Reliability:

TI is known for its commitment to quality and reliability, and the TPS65149RSHR is no exception. It is built to meet the stringent standards required by the electronics industry, ensuring that it performs consistently over a wide range of temperatures and conditions.

Environmental Considerations:

The TPS65149RSHR is designed with environmental considerations in mind. It supports energy-efficient operation, which not only conserves power but also minimizes the environmental impact of electronic devices.

Whether you are designing a new device or looking to improve the power management system of an existing product, the TPS65149RSHR from Texas Instruments offers the performance, efficiency, and reliability that modern electronics require.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6974 $51.2506
46+ $2.2132 $101.8072
70+ $2.1441 $150.0870
97+ $2.0749 $201.2653
125+ $2.0057 $250.7125
167+ $1.7983 $300.3161
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess