EN
  • EN
  • DE

TPS65141RGER

Part No TPS65141RGER
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description TRIPLE OUTPUT LCD SUPPLY WITH LINEAR REGULATOR AND POWER GOOD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications LCD Monitor, Notebook Display
Operating Supply Current 700μA
Operating Supply Voltage 2.7 V ~ 5.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (4x4)
Win Source Part Number 1273009-TPS65141RGER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65141
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65141RGER CAD Model

Description

Introducing the TPS65141RGER from Texas Instruments

The TPS65141RGER is a cutting-edge power management integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor technology. This compact, efficient device is engineered to meet the rigorous power requirements of portable and battery-powered applications, particularly those demanding high performance and reliability.

Key Features

  • High-Efficiency Power Conversion: The TPS65141RGER boasts a high level of power conversion efficiency, which is critical for extending battery life in portable devices.
  • Adjustable Output Voltage: Flexibility is at the core of its design, featuring an adjustable output voltage that allows designers to fine-tune the power supply according to the specific needs of their application.
  • Small Footprint: Housed in a compact 24-pin VQFN (RGE) package, this IC saves valuable board space, making it an ideal choice for space-constrained applications.
  • Integrated Power Switches: The inclusion of integrated power switches minimizes the need for external components, thus simplifying design and reducing overall system cost.
  • Thermal Shutdown Protection: To ensure the longevity and safety of the device, it comes equipped with thermal shutdown protection that guards against overheating.

Applications

The TPS65141RGER is versatile and can be used in a variety of applications where efficient power management is paramount. These applications include, but are not limited to:

  • LCD Monitors and TVs
  • Notebook Computers
  • Portable Media Players
  • Handheld Devices

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the TPS65141RGER is optimized for operation from a single lithium-ion cell or 3-cell NiMH/NiCd batteries. The device features a fixed-frequency pulse-width modulation (PWM) mode, which enhances performance by reducing noise and ripple. Additionally, its power-saving mode increases efficiency at light loads, making it an energy-conscious choice for modern electronics.

For engineers and designers looking for a reliable power management solution, the TPS65141RGER from Texas Instruments stands out as a robust, versatile, and efficient choice. Its combination of features ensures that it can meet the needs of the most demanding portable applications, all while maintaining Texas Instruments' reputation for quality and performance.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9349 $53.4141
21+ $4.8697 $102.2637
32+ $4.7175 $150.9600
44+ $4.5653 $200.8732
57+ $4.4131 $251.5467
76+ $3.9566 $300.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,790 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess