Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications LCD Monitor, Notebook Display
Supply Current 700μA
Supply Voltage (V) 2.7V ~ 5.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Family Part Number TPS65140
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1273008-TPS65140PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65140PWP CAD Model

Description

The TPS65140PWP from Texas Instruments is a high-performance, integrated power management IC designed specifically to meet the rigorous demands of portable and compact devices. This versatile chip provides a comprehensive solution for powering the various components within LCD panels, particularly those used in notebook computers, monitors, and other advanced portable electronics.

Key Features

  • Versatile Power Supply: The TPS65140PWP offers a dual-output power supply capable of driving both positive and negative rails for TFT LCDs. This ensures a stable and reliable power source for the most critical components of your display.
  • Adjustable Outputs: With its adjustable output voltages, the device can be fine-tuned to meet the specific needs of various screen sizes and technologies, enhancing display performance and quality.
  • High Efficiency: Designed with efficiency in mind, the TPS65140PWP helps to extend battery life in portable applications, making it an ideal choice for energy-conscious designs.
  • Integrated WLED Driver: The chip includes an integrated white LED (WLED) driver for backlighting, supporting up to 38 V, which simplifies the design process and reduces the need for additional components.
  • Protection Features: It is equipped with a range of protection features, including thermal shutdown, over-voltage protection, and under-voltage lockout, ensuring the longevity and safety of your device.
  • Small Package: The TPS65140PWP comes in a HTSSOP (PWP) package that is compact and suitable for space-constrained applications.

Applications

The TPS65140PWP is ideal for a variety of applications where efficient power management and space-saving design are critical. Its primary use is in powering LCD panels, but it can also be utilized in other portable devices requiring a high-quality, dual-output power supply.

Technical Specifications

For detailed technical specifications, please refer to the Texas Instruments datasheet for the TPS65140PWP. This document provides in-depth information on electrical characteristics, pin configurations, and application guidelines necessary to integrate this power management IC into your designs.

Ordering Information

To order the TPS65140PWP or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing through official channels.

You May Also Be Interested in

National Semiconductor (TI)
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
ECAD model for LP3910SQ-AM/NOPB
Maxim Integrated
IC TFT-LCD PWR SUPPLY 20TSSOP
Need more? Email Us
ECAD model for MAX16928BGUP/V+
Texas Instruments
Compact LCD Bias Supply for TFT-LCD TV Panels
Need more? Email Us
ECAD model for TPS65167RHAR
STMicroelectronics
for car body applications
Lowest to $3.9119
ECAD model for L99MD02XP
STMicroelectronics
Glow plug system control IC | IC CTRL GLOW PLUG SYSTEM 24-SOIC
Lowest to $3.7657
ECAD model for L9524C
NXP / Nexperia
IC REG 9OUT BUCK/LDO 56QFN
Need more? Email Us
ECAD model for MC34VR500V2ES
Texas Instruments
Precision Analog Controller
Need more? Email Us
ECAD model for UC29432DTR
Renesas Electronics America
ACPI Regulator/Controller for Dual Channel DDR Memory Systems | IC REG/CTRLR ACPI DUAL DDR 28QFN
Need more? Email Us
ECAD model for ISL6532ACR
Texas Instruments
IC 3.3V LDO/DUAL SWITCH 8-MSOP
Need more? Email Us
ECAD model for TPS2148IDGN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3091 $51.7092
25+ $4.0364 $100.9100
39+ $3.9000 $152.1000
56+ $3.6273 $203.1288
72+ $3.4910 $251.3520
90+ $3.3546 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention