Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications High Performance i.MX 8, S32x Processor Based
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MC33PF8200
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339633-MC33PF8200DBES
Ultra Librarian 3D Model Ultra Librarian MC33PF8200DBES CAD Model

Description

Introducing the NXP MC33PF8200DBES Power Management IC

The NXP MC33PF8200DBES is a highly integrated power management integrated circuit (PMIC) designed to meet the demanding needs of automotive and industrial applications. This advanced chip offers a comprehensive solution for power control and management, ensuring reliable performance in a compact form factor.

Key Features

  • Multiple Output Channels: The PMIC features a variety of output channels, including high-efficiency buck converters, boost converters, and linear regulators, providing versatile power options for different components within a system.
  • Advanced Power Control: With an integrated battery charger and a smart power sequencing function, the MC33PF8200DBES ensures smooth operation and power-up sequencing for complex electronic systems.
  • Robust Protection: The device includes a range of protection features such as overcurrent, overvoltage, and thermal shutdown to safeguard the system against potential damage.
  • I<sup>2C Interface: For easy configuration and monitoring, the PMIC is equipped with an I<sup>2C interface that allows for real-time adjustments and diagnostics.
  • Automotive Grade: Designed to meet stringent automotive standards, the MC33PF8200DBES is capable of operating in harsh environments and is AEC-Q100 qualified.

Applications

The versatility of the MC33PF8200DBES makes it suitable for a wide range of applications, including:

  • Automotive infotainment and telematics systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial control units
  • Embedded systems requiring multiple power domains

Technical Specifications

The NXP MC33PF8200DBES is engineered to provide a reliable power management solution with the following specifications:

  • Input Voltage Range: Suitable for automotive battery systems
  • High-Efficiency Switching Regulators: Optimized for low power dissipation
  • Temperature Range: Designed to operate in extreme temperatures typical of automotive and industrial environments

In summary, the NXP MC33PF8200DBES PMIC is an all-in-one power management solution that offers robust performance, extensive features, and automotive-grade reliability. Its integration of multiple power outputs and protective measures ensures that it can support the complex power requirements of modern electronic systems, making it an excellent choice for designers looking to streamline their power architecture.

You May Also Be Interested in

Texas Instruments
2.25 MHz Step Down Converter with Dual LDOs and SVS
Need more? Email Us
ECAD model for TPS650003RTER
Texas Instruments
IC WIRELESS PWR RCVR 20QFN
Lowest to $1.5561
ECAD model for BQ51013BRHLR
Rohm Semiconductor
12V INPUT MULTI-CHANNEL SYSTEM P
Lowest to $4.5818
ECAD model for BM81004MUV-ZE2
Texas Instruments
IC WIRELESS PWR RCVR 20QFN
Lowest to $5.9703
ECAD model for BQ51013ARHLT
Analog Devices Inc.
INDUSTRIAL CIRCUIT BREAKER PMU
Lowest to $3.9760
ECAD model for ADP2450ACPZ-2-R7
Texas Instruments
IC WIRELESS PWR TX 48VQFN
Lowest to $16.1159
ECAD model for BQ500110RGZR
Rohm Semiconductor
IC PD CTLR USB TYPE-C 40UQFN
Lowest to $0.5968
ECAD model for BM92A12MWV-ZE2
Analog Devices Inc.
IC THERMO COOLER DRIVER 36LFCSP
Lowest to $28.2825
ECAD model for ADN8835ACPZ-R7
Texas Instruments
Need more? Email Us
ECAD model for BQ51013AYFPR4

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention