EN
  • EN
  • DE

MAX17135ETJ+

Part No MAX17135ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description MULTI-OUTPUT DC-DC POWER SUPPLY / Power Supplies, VCOM Driver PMIC 32-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Applications Power Supplies, VCOM Driver
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX17135
Standard Package 60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340577-MAX17135ETJ+
Ultra Librarian 3D Model Ultra Librarian MAX17135ETJ+ CAD Model

Description

Product Overview: MAX17135ETJ+ from Maxim Integrated

The MAX17135ETJ+ is a high-performance power-management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced IC is engineered specifically for the needs of TFT LCD panels, making it an ideal choice for powering the latest generation of portable electronics, such as laptops, tablets, and monitors.

The MAX17135ETJ+ offers a comprehensive solution by integrating multiple functions into a single chip. It features a dual-output boost converter, a linear regulator, and a high-frequency operational amplifier. The dual-output boost converter is capable of driving both the gate-on and gate-off supplies for the TFT panel, ensuring that the display operates with high efficiency and stability. The linear regulator provides a stable supply voltage for the source driver ICs, while the operational amplifier is designed for gamma correction to ensure accurate color reproduction and image quality on the display.

One of the standout features of the MAX17135ETJ+ is its high level of integration, which simplifies design and reduces the number of external components required. This leads to a smaller PCB footprint and can contribute to a reduction in overall system cost. Additionally, the device offers excellent thermal performance and power efficiency, which is crucial for battery-powered applications where energy conservation is key.

The MAX17135ETJ+ is available in a compact, 32-pin TQFN package with an exposed pad for enhanced thermal dissipation. It operates over a wide temperature range, making it suitable for use in diverse environments. Furthermore, the PMIC is equipped with various protection features such as overvoltage, thermal shutdown, and short-circuit protection to safeguard the system against potential damage.

Maxim Integrated's commitment to quality and reliability is evident in the MAX17135ETJ+, making it a top choice for designers looking to enhance the performance and longevity of their TFT LCD panel applications.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess