EN
  • EN
  • DE

MAX845ESA

Part No MAX845ESA
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Isolated Transformer Driver for PCMCIA Applications | IC DRVR XFRMR CMOS PCMCIA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications Transformer Driver
Supply Current 1.1mA
Supply Voltage (V) 2.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX845
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215122-MAX845ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX845ESA CAD Model

Description

The MAX845ESA is a sophisticated, monolithic, CMOS charge-pump voltage converter manufactured by Maxim Integrated. This device is designed to provide a simple and efficient solution for generating a higher voltage from a lower voltage source. The MAX845ESA is particularly well-suited for small, battery-powered devices where space is at a premium and efficiency is crucial.

Key Features:

  • High Efficiency: The charge-pump design allows for up to 99% power efficiency, making it an excellent choice for portable applications where battery life is critical.
  • Wide Input Voltage Range: It operates from an input voltage range of +2.0V to +5.5V, accommodating a variety of power sources, from single-cell batteries to standard 3.3V or 5V power supplies.
  • Adjustable Output Voltage: The output voltage can be set higher than the input voltage, up to double, by connecting a few external capacitors, which makes it highly versatile for different circuit requirements.
  • Low Quiescent Current: The device boasts a low quiescent current, further conserving power when the device is in standby mode.
  • Compact Size: Housed in an 8-pin SOIC package, the MAX845ESA saves board space and is ideal for space-constrained applications.

Applications:

  • Portable Electronics
  • Battery-Powered Devices
  • Mobile Phones
  • Handheld Instruments
  • Medical Devices

The MAX845ESA is designed for easy integration into a wide range of electronic systems. Its high-efficiency charge-pump operation and low-noise performance make it an excellent choice for powering LCD panels, flash memory, and other electronic components that require a higher voltage than what the system power supply can offer.

Maxim Integrated's commitment to quality and reliability ensures that the MAX845ESA meets the stringent demands of modern electronic devices, providing a reliable power solution that enhances the overall performance and longevity of the end product.

You May Also Be Interested in

Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess