EN
  • EN
  • DE

LTC1694IS5#TRMPBF

Part No LTC1694IS5#TRMPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C 1CH TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 60μA
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-5
Win Source Part Number 121273-LTC1694IS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1694IS5#TRMPBF CAD Model

Description

LTC1694IS5#TRMPBF - High-Speed, Single Hot Swap Controller from Linear Technology

The LTC1694IS5#TRMPBF is a high-performance, single hot swap controller designed by Linear Technology to provide safe board insertion and removal for systems. This integrated circuit is specifically engineered to control the power supply to electronic components, ensuring that they are protected from the potential damage caused by sudden surges of current when they are plugged into a live backplane or other power sources.

Encased in a compact SOT-23 package, this hot swap controller is ideal for space-constrained applications. Its small form factor does not compromise its functionality, as it is packed with features that make it a robust solution for managing power supply connections. The LTC1694IS5#TRMPBF operates with an input voltage range from 2.7V to 8.5V, accommodating a variety of systems and configurations.

One of the standout features of this product is its ability to provide a controlled ramp-up of the output voltage, which helps to minimize the inrush current that occurs when a load is first connected. This is crucial for preventing damage to both the connector and the system components. Additionally, the LTC1694IS5#TRMPBF offers an adjustable current limit, which can be set by the user to match the requirements of the specific application, providing further protection against overcurrent conditions.

The device also includes under-voltage lockout (UVLO) functionality, ensuring that the controller remains off if the input voltage falls below a certain threshold, thus protecting the load from insufficient power conditions. The LTC1694IS5#TRMPBF's fast response time to fault conditions is another key benefit, as it quickly disconnects the load in the event of a short circuit or overcurrent, thereby safeguarding the system.

For ease of integration, the LTC1694IS5#TRMPBF is available in tape and reel packaging, denoted by the 'TR' in its part number, which facilitates automated manufacturing processes. This product is suitable for a wide range of applications, including servers, network routers, and other telecommunications equipment where reliable power management is critical.

Overall, the LTC1694IS5#TRMPBF from Linear Technology is an essential component for designers looking to implement hot swap capabilities with a high level of protection and reliability in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5611 $52.8055
12+ $8.6655 $103.9860
18+ $8.3947 $151.1046
25+ $8.1239 $203.0975
32+ $7.8531 $251.2992
43+ $7.0408 $302.7544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess