EN
  • EN
  • DE

TPS65090ARVNR

Part No TPS65090ARVNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC PWR MGMT 100VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2 to 3
Current - Charging Constant - Programmable
Charge Current - Max 4A
Maximum Supply Voltage 17V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-VQFN-MR (9x9)
Win Source Part Number 034473-TPS65090ARVNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65090ARVNR CAD Model

Description

Product Overview: TPS65090ARVNR by Texas Instruments

The TPS65090ARVNR, crafted by the renowned semiconductor manufacturer Texas Instruments (TI), is a highly integrated power management IC designed for portable and compact devices. This advanced component is ideal for applications that require efficient power distribution and management, such as tablets, e-readers, and other portable electronics.

Key Features

  • Integrated FETs: The TPS65090ARVNR comes with built-in FETs for the system power rails, providing high efficiency and reducing the need for external components.
  • Multiple Power Paths: It supports multiple power paths, allowing for seamless transitions between different power sources, such as AC adapters and batteries.
  • Flexible Charging: The device includes an integrated battery charger that supports a wide range of battery chemistries, ensuring compatibility with various battery types.
  • Configurable Outputs: With several configurable outputs, the TPS65090ARVNR can adapt to specific system requirements, providing versatility in application design.
  • Smart Power Sequencing: Intelligent power sequencing ensures that system components are powered up and down in the correct order, protecting the hardware and ensuring a reliable operation.

Performance and Efficiency

TI's TPS65090ARVNR is designed to maximize performance and power efficiency. Its ability to manage power across multiple domains efficiently reduces power consumption and extends battery life in portable devices. The integration of high-performance FETs minimizes losses and improves overall system efficiency.

Design and Integration

With a compact QFN package, the TPS65090ARVNR minimizes the footprint on the PCB, freeing up space for other critical components. Its integration features simplify the design process, reduce development time, and help speed up the time-to-market for new products.

Reliability and Protection

Reliability is a hallmark of Texas Instruments' products, and the TPS65090ARVNR is no exception. It includes various protection features such as over-voltage, over-current, and thermal protection to safeguard the device and the system it powers against potential damage from abnormal operating conditions.

Overall, the TPS65090ARVNR from Texas Instruments is a sophisticated power management solution that offers a blend of performance, efficiency, and reliability for today's portable electronic devices.

You May Also Be Interested in

Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5054 $51.0324
15+ $6.9788 $104.6820
23+ $6.7608 $155.4984
31+ $6.5427 $202.8237
40+ $6.3246 $252.9840
53+ $5.6703 $300.5259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess