EN
  • EN
  • DE

BQ24260YFFR

Part No BQ24260YFFR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 36DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 3.5V
Maximum Supply Voltage 10V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-DSBGA
Win Source Part Number 1023911-BQ24260YFFR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BQ24260YFFR CAD Model

Description

The BQ24260YFFR is a highly integrated and efficient solution from Texas Instruments, designed for the power management of single-cell Li-Ion or Li-Polymer batteries. This advanced charge management IC is perfect for a wide range of portable applications, including smartphones, tablets, and other handheld devices that require efficient charging and power management.

Key Features:

  • Charge Voltage Regulation: The BQ24260YFFR offers precise voltage regulation, typically within 0.5%, ensuring the battery is charged safely and efficiently.
  • Programmable Charge Current: Users can set the charge current up to 2 A, which allows for fast charging capabilities and adaptability to various battery capacities and charging needs.
  • High-Efficiency Power Path Management: This feature minimizes battery charging time by allowing the system to be powered directly from the adapter when available, thereby reducing the current drawn from the battery.
  • Thermal Regulation: To ensure safety, the BQ24260YFFR incorporates a thermal regulation mechanism that reduces charge current if the IC temperature exceeds a predefined threshold.
  • Charge Status Indicators: The device includes status pins that provide real-time feedback on the charging process, which can be used to drive LEDs or interface with a host processor.
  • Safety Timers: Built-in safety timers for charge termination and top-off charging provide additional layers of protection.
  • Protection Features: The BQ24260YFFR is equipped with numerous safety features such as overvoltage, undervoltage lockout, and short-circuit protection, ensuring reliable operation under various conditions.

Package and Availability:

The BQ24260YFFR is available in a compact 20-pin DSBGA package, making it suitable for space-constrained applications. Its small footprint and low profile facilitate integration into portable device designs without compromising performance or functionality.

Applications:

With its advanced features and high level of integration, the BQ24260YFFR is ideal for a variety of applications, including:

  • Portable Media Players
  • Handheld GPS Units
  • Wireless Headsets and Speakers
  • Smart Watches and Wearable Technology

For designers looking for a reliable and efficient power management solution, the BQ24260YFFR from Texas Instruments represents a state-of-the-art choice that combines performance with ease of use.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5127 $54.1524
28+ $3.7028 $103.6784
42+ $3.5871 $150.6582
58+ $3.4714 $201.3412
75+ $3.3556 $251.6700
100+ $3.0085 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess