EN
  • EN
  • DE

TPS65054RSMTG4

Part No TPS65054RSMTG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 6CH W/4 LDO 32VQFN / Cell Phones 2.5V to 6V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Mobile/OMAP
Operating Supply Current 1.25mA
Operating Supply Voltage 1.5 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 798101-TPS65054RSMTG4
Popularity Medium
Supply and Demand Status Balance
Family Name TPS65054
Introduction Date April 01, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65054RSMTG4 CAD Model

Description

The TPS65054RSMTG4 is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to the needs of multi-channel power supply systems. This advanced component is specifically engineered to provide a compact, efficient, and reliable power solution for portable and battery-powered devices.

Key Features:

  • Multiple Voltage Rails: The TPS65054RSMTG4 offers several integrated DC/DC converters and LDOs, which can generate multiple voltage rails simultaneously, making it suitable for powering complex systems with various power requirements.
  • High Efficiency: With its step-down converter technology, the device ensures high efficiency across a wide load range, which is crucial for extending battery life in portable applications.
  • Programmable Voltage: The output voltage levels are programmable via an I2C interface, providing flexibility and precision in meeting the specific demands of the powered circuitry.
  • Power Sequencing: The TPS65054RSMTG4 includes power sequencing capabilities, which are essential for ensuring that the different voltage rails are enabled in the correct order during system startup.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection mechanisms safeguard the device and the system from damage due to excessive heat or current conditions.

Applications:

The versatility of the TPS65054RSMTG4 makes it an ideal choice for a broad range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable or Battery-Operated Devices

Technical Specifications:

The device is available in a compact RSM (VQFN) package and is characterized by a wide input voltage range, multiple output channels with high accuracy, and programmable switching frequencies. The TPS65054RSMTG4 is designed to meet stringent industry standards, ensuring reliability and performance in demanding environments.

Conclusion:

The TPS65054RSMTG4 from Texas Instruments represents a state-of-the-art solution for power management in portable devices. Its combination of multiple power rails, high efficiency, and advanced features such as I2C programmability and power sequencing, make it a top choice for designers looking to optimize their power supply architecture while minimizing space and complexity.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess