EN
  • EN
  • DE

TPS650330Q1EVM

Part No TPS650330Q1EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description TPS650330-Q1 AUTOMOTIVE CAMERA M
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Series -
Package Box
Product Status Active
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 4, Non-Isolated
Voltage - Output 0.9V ~ 1.9V, 2.5V ~ 4V
Current - Output 300mA, 1.2A, 1.5A
Voltage - Input 2.5V ~ 5.5V, 4V ~ 18.3V
Regulator Topology Buck
Frequency - Switching 2.3MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS650330-Q1
Base Product Number TPS650330
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1366701-TPS650330Q1EVM
Ultra Librarian 3D Model Ultra Librarian TPS650330Q1EVM CAD Model

Description

The TPS650330Q1EVM is a highly integrated evaluation module presented by Texas Instruments, designed to facilitate the testing and development of the TPS650330 power management IC. This versatile module is an essential tool for engineers and designers who aim to incorporate the TPS650330 into their automotive or industrial applications.

Key Features

  • Multiple Output Voltages: The TPS650330Q1EVM supports a variety of output voltages, making it suitable for a range of applications, including powering microprocessors, microcontrollers, and other digital loads.
  • Adjustable Outputs: It provides the flexibility to adjust output voltage settings, which is crucial for optimizing power delivery to specific components.
  • High Efficiency: With its high-efficiency step-down converters and low-dropout regulators, the EVM ensures minimal power loss during operation, leading to longer battery life and reduced heat generation.
  • Thermal Protection: The module includes over-temperature protection features to safeguard the IC under extreme operating conditions.

Design and Usability

The TPS650330Q1EVM is designed with a user-friendly interface, including test points and jumper settings that allow for easy measurement and configuration of the power management IC's features. Its compact design ensures that it can be easily integrated into a test bench setup or used in conjunction with other evaluation boards.

Applications

Suitable for a wide range of applications, the TPS650330Q1EVM is particularly adept at meeting the rigorous demands of the automotive industry, including infotainment systems, advanced driver assistance systems (ADAS), and other vehicle electronics. Additionally, its robustness and flexibility make it an excellent choice for industrial applications such as factory automation and control systems.

Support and Resources

Developers working with the TPS650330Q1EVM can access extensive support and resources from Texas Instruments. This includes detailed technical documentation, application notes, and user guides to ensure a smooth development process. Furthermore, Texas Instruments' online forums and customer support provide additional assistance for any design challenges or questions that may arise.

You May Also Be Interested in

Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS62065-67-347 / TPS62065/TPS62067 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.9VDC/0.8VDC to 6VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR PM6680A
Lowest to $6.5223
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess