EN
  • EN
  • DE

TPS65021

Part No TPS65021
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POWER MANAGEMENT IC FOR LI-ION POWERED SYSTEMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272964-TPS65021
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65021 CAD Model

Description

The TPS65021 from Texas Instruments is a highly integrated power management integrated circuit (IC) specifically designed for portable and battery-powered applications. This advanced power solution is ideal for products that require efficient power management to extend battery life while maintaining performance.

Key Features

  • Multiple Power Rails: The TPS65021 provides three step-down converters for core, memory, and system voltages, two 200-mA linear regulators for additional peripheral power, and an integrated 1.5-A switch for a high-efficiency USB or AC adapter supply.
  • High Efficiency: The device features a high efficiency of up to 95%, which is critical for maximizing battery life in portable devices.
  • Dynamic Voltage Scaling: The step-down converters support dynamic voltage scaling, allowing the system to adjust core voltage levels according to performance requirements, further optimizing power consumption.
  • Flexible Power Sequencing: TPS65021 allows for configurable power sequencing, ensuring that each power rail is activated in the correct order for safe and reliable system startup and shutdown.
  • I2C Interface: An I2C-compatible interface is included for flexible control, enabling the programming of output voltages, power sequences, and operating modes.

Applications

The TPS65021 is particularly suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices
  • Other Portable Equipment

Technical Specifications

With a compact QFN package and a wide input voltage range from 2.5V to 6V, the TPS65021 is designed to support single-cell lithium-ion (Li-Ion) batteries, and can also be powered from USB ports or AC adapters. Its integrated power transistors and minimal external component requirements make it an excellent choice for space-constrained applications.

Conclusion

The TPS65021 from Texas Instruments represents a comprehensive power management solution that offers efficiency, flexibility, and convenience for designers of battery-powered devices. Its integration of multiple power rails and advanced features like dynamic voltage scaling and power sequencing make it a versatile and efficient choice for modern portable electronics.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6041 $53.0205
12+ $8.7008 $104.4096
18+ $8.4289 $151.7202
25+ $8.1570 $203.9250
32+ $7.8851 $252.3232
43+ $7.0694 $303.9842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess