EN
  • EN
  • DE

TPS65020EVM-110

Part No TPS65020EVM-110
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS65020-110 / TPS65020 Battery Management 0.6VDC to 6VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 5, Non-Isolated
Voltage - Output 1.1V, 1.3V, 1.55V, 2.5V, 3.3V
Output Current 1.2A, 1A, 800mA, 50mA, 50mA
Voltage - Input 3 V ~ 5.5 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS65020
Win Source Part Number 798096-TPS65020EVM-110
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65020
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS65020EVM-110 CAD Model

Description

Product Overview: TPS65020EVM-110 Evaluation Module

The TPS65020EVM-110 from Texas Instruments is a robust evaluation module designed to facilitate the testing and development of the TPS65020 power management IC. This versatile evaluation module is an essential tool for engineers and designers who are looking to explore the capabilities of the TPS65020 integrated circuit, which is a power management unit for battery-powered and low-power applications.

The TPS65020 is a highly integrated power management IC that combines a triple synchronous step-down converter with voltage scaling, two 200-mA LDO voltage regulators, I2C interface, and a host of other features aimed at maximizing efficiency and flexibility in power management designs. The TPS65020EVM-110 evaluation module showcases these features, providing an excellent platform for device evaluation and performance testing.

Key Features:

  • Comprehensive evaluation platform for the TPS65020 power management IC
  • Includes a triple synchronous step-down converter for efficient power conversion
  • Features two 200-mA low-dropout (LDO) linear regulators
  • I2C interface for advanced control and monitoring capabilities
  • Supports voltage scaling for optimized power consumption
  • Easy-to-use layout for quick setup and testing
  • On-board connectors for easy interfacing with external test and application circuitry

The TPS65020EVM-110 is designed for simplicity and ease of use, ensuring that engineers can quickly set up the evaluation module and begin testing without extensive configuration. The evaluation module includes all necessary components to fully evaluate the TPS65020's performance, including the power IC, passives, and interface connectors. The on-board connectors enable seamless integration with external equipment, allowing for extensive testing in various scenarios and applications.

Whether you are developing power solutions for handheld devices, portable media players, or other low-power consumer electronics, the TPS65020EVM-110 evaluation module is an invaluable asset for your design and testing process. Its comprehensive feature set and user-friendly design make it the go-to choice for evaluating the TPS65020 power management IC from Texas Instruments.

You May Also Be Interested in

ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC26601YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess