EN
  • EN
  • DE

TPS630701RNMT

Part No TPS630701RNMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK BST 5V 2A 15VQFN  /  Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 16V
Voltage - Output (Min/Fixed) 5V
Current - Output 2A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 15-PowerVFQFN
Supplier Device Package 15-VQFN-HR (3x2.5)
Base Product Number TPS630701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-44765-2,296-44765-1,296-44765-6
Standard Package 250
Win Source Part Number 999714-TPS630701RNMT
Ultra Librarian 3D Model Ultra Librarian TPS630701RNMT CAD Model

Description

The TPS630701RNMT from Texas Instruments is a highly efficient, small form factor, switch-mode buck-boost converter ideal for applications where the input voltage can be both higher and lower than the output voltage. This converter integrates switches capable of providing a seamless transition between step-down and step-up modes, delivering a constant output voltage with high efficiency.

Key Features

  • Versatile Input Voltage: The TPS630701RNMT operates over a wide input voltage range from 2.5V to 12V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 12V, which allows for flexibility in different design applications.
  • High Efficiency: With up to 96% efficiency, this buck-boost converter minimizes power loss and is suitable for battery-powered devices.
  • Compact Design: Housed in a small 3.5mm x 3.5mm QFN package, it is perfect for space-constrained applications.
  • Low Quiescent Current: The device features a low quiescent current of 35 µA, making it suitable for portable applications where extending battery life is crucial.
  • Power Save Mode: For light load operations, the converter enters Power Save Mode to maintain high efficiency over the entire load range.

Applications

The TPS630701RNMT is designed for use in a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Power banks and USB-powered devices
  • Energy harvesting and solar-powered systems
  • Industrial power supplies
  • Handheld medical devices

Quality and Reliability

As with all Texas Instruments products, the TPS630701RNMT is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. The device is RoHS compliant and is designed to meet the rigorous requirements of industrial and automotive temperature ranges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2649 $50.5960
100+ $1.0379 $103.7900
150+ $1.0054 $150.8100
210+ $0.9730 $204.3300
270+ $0.9406 $253.9620
360+ $0.8433 $303.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess