EN
  • EN
  • DE
  • IT

TPS62066DSGT

Part No TPS62066DSGT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707933-TPS62066DSGT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62066DSGT CAD Model

Description

The TPS62066DSGT is a high-efficiency synchronous step-down DC/DC converter manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is designed to provide a compact and efficient power delivery solution for a wide range of applications.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.5V to 6V, making it versatile for various system power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to Vin, allowing for a high degree of flexibility in power design.
  • High Efficiency: With up to 95% efficiency, the TPS62066DSGT minimizes power loss and heat generation, enhancing system reliability and performance.
  • Switching Frequency: The IC operates at a 2.25MHz fixed switching frequency, which enables the use of small external components, reducing the overall solution size.
  • Current Capability: It can deliver up to 3A of continuous output current, catering to the needs of power-intensive applications.
  • Power Save Mode: The device includes a Power Save Mode for light-load efficiency, ensuring optimal power usage across all operational conditions.
  • Package: The TPS62066DSGT is offered in a small 2x2mm 8-pin SON package, ideal for space-constrained designs.

Applications

The versatility of the TPS62066DSGT makes it suitable for a broad spectrum of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless modems and routers
  • Handheld devices
  • Digital cameras and audio players
  • Point-of-load conversions in networking, telecommunications, and industrial systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS62066DSGT is built with the industry's best design, manufacturing, and testing practices, ensuring it meets the stringent requirements for commercial and industrial applications. For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $3.9988
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $60.4369
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $1.2258

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9983 $83.9966
4+ $34.4602 $137.8408
6+ $33.3833 $200.2998
7+ $32.3064 $226.1448
9+ $31.2295 $281.0655
13+ $27.9989 $363.9857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess