EN
  • EN
  • DE

HFCT-5208MZ

Part No HFCT-5208MZ
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TRANSCEIVER, SC CONNECTOR / Transceiver Module General Purpose 622Mbps 1330nm 4.75V ~ 5.25V SC Duplex Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Mfr Broadcom Limited
Package Bulk
Data Rate 622Mbps
Wavelength 1330nm
Applications General Purpose
Voltage - Supply 4.75V ~ 5.25V
Connector Type SC Duplex
Mounting Type Through Hole
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B5A
HTSUS 8517.62.0090
Other Names AVGAVGHFCT-5208MZ,2156-HFCT-5208MZ
Standard Package 1
Win Source Part Number 1215541-HFCT-5208MZ
Ultra Librarian 3D Model Ultra Librarian HFCT-5208MZ CAD Model

Description

The HFCT-5208MZ is a general-purpose fiber optic transceiver module from Broadcom Limited. It operates at a wavelength of 1330nm and has a data rate of 622Mbps. It is intended for use in a variety of applications, including Gigabit Ethernet, ATM, and FDDI.

The HFCT-5208MZ is a compact and rugged module that is designed to be easy to install and use. It has a single SC duplex connector and is powered by a single 5V supply. The module is also RoHS compliant.

Features:

  • General-purpose fiber optic transceiver module
  • Operates at a wavelength of 1330nm
  • Data rate of 622Mbps
  • SC duplex connector
  • Single 5V supply
  • RoHS compliant

Applications:

  • Gigabit Ethernet
  • ATM
  • FDDI
  • Other high-speed data communications applications

Benefits:

  • Easy to install and use
  • Compact and rugged design
  • Reliable performance
  • Low power consumption

Product Description:

The HFCT-5208MZ is a high-performance fiber optic transceiver module that is ideal for a variety of applications. It offers a data rate of 622Mbps at a wavelength of 1330nm, making it suitable for use in Gigabit Ethernet, ATM, FDDI, and other high-speed data communications applications.

The HFCT-5208MZ is a compact and rugged module that is designed to be easy to install and use. It has a single SC duplex connector and is powered by a single 5V supply. The module is also RoHS compliant, making it a safe and environmentally friendly choice.

The HFCT-5208MZ is a reliable and high-performance fiber optic transceiver module that offers a number of benefits, including:

  • Easy to install and use
  • Compact and rugged design
  • Reliable performance
  • Low power consumption
  • RoHS compliant

Typical Applications:

  • Gigabit Ethernet
  • ATM
  • FDDI
  • Other high-speed data communications applications

Specifications:

  • Wavelength: 1330nm
  • Data rate: 622Mbps
  • Connector type: SC duplex
  • Power supply: 5V
  • Operating temperature range: 0°C to 70°C
  • Storage temperature range: -40°C to 85°C

Conclusion:

The HFCT-5208MZ is a high-performance and reliable fiber optic transceiver module that is ideal for a variety of applications. It offers a number of benefits, including easy installation and use, compact and rugged design, reliable performance, low power consumption, and RoHS compliance.

You May Also Be Interested in

Broadcom Limited
DC-50MBD 850NM VCSEL SFP DMI / Transceiver Module Networking 50MBd 845nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Lowest to $83.8765
Broadcom Limited
TXRX ATM SONET OC3 3V SC 1X9 / Transceiver Module General Purpose 1310nm 3.3V SC Through Hole
Lowest to $72.2223
Broadcom Limited
TXRX SFP+ 850NM 10GBE SR / Transceiver Module Ethernet 10.312Gbd 850nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $53.6197
Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $10.8258
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us
Finisar Corporation
TXRX OPT SFP 1.25GBPS 1310NM / Transceiver Module Ethernet 1.25Gbps 1310nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Lowest to $53.4858
Broadcom Limited
TXRX SFP+ SMF 10BGD 1310NM / Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP
Need more? Email Us
ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
Broadcom Limited
TXRX 1X9 ATM MMF 622MBPS METAL / Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess