EN
  • EN
  • DE

TPS61252EVM-667

Part No TPS61252EVM-667
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS61252-667 / TPS61252 DC to DC Converter and Switching Regulator Chip 4.9VDC to 5.1VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Output Current 330mA
Voltage - Input 2.3 V ~ 6 V
Regulator Topology Boost
Frequency - Switching 3.25MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS61252
Win Source Part Number 798040-TPS61252EVM-667
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61252
Introduction Date October 26, 2010
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61252EVM-667 CAD Model

Description

The TPS61252EVM-667 from Texas Instruments is a state-of-the-art evaluation module designed for testing the performance and capabilities of the TPS61252 high-efficiency, synchronous boost converter integrated circuit. This evaluation module is an essential tool for engineers and designers who wish to explore the features and functionalities of the TPS61252 IC in their power supply applications.

Key Features

  • High Efficiency: The TPS61252EVM-667 showcases the high efficiency of the TPS61252 IC, capable of converting input voltages as low as 2.3V to a selectable output voltage, which can be as high as 5.5V, while maintaining excellent power conversion rates.
  • Adjustable Output Voltage: Users can easily adjust the output voltage to meet the requirements of their specific application, ensuring versatility and adaptability.
  • Integrated Synchronous Rectification: The module demonstrates the IC's integrated synchronous rectification feature, which enhances efficiency by minimizing power loss during the conversion process.
  • Compact Design: The TPS61252EVM-667 offers a compact and optimized layout that exemplifies the space-saving potential of the TPS61252 IC, making it ideal for space-constrained applications.

Applications

The TPS61252EVM-667 is suited for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Energy harvesting systems
  • Power banks and USB-powered gadgets
  • Handheld medical equipment
  • Low-power wireless modules and IoT devices

Easy to Use

The evaluation module is designed for ease of use, allowing quick setup and immediate testing. It comes equipped with test points and jumpers for convenient measurement and configuration. The TPS61252EVM-667 also includes comprehensive documentation and support materials, providing users with all the necessary information to evaluate the TPS61252 IC effectively.

Support and Resources

Texas Instruments provides robust support for the TPS61252EVM-667, with access to detailed datasheets, application notes, and user guides. Technical support is also available through the TI E2E™ support forums, where experts are ready to assist with any questions or challenges that may arise during the evaluation process.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess