EN
  • EN
  • DE

TPS61160DRVR

Part No TPS61160DRVR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LED Driver 10 Segment 6-Pin WSON EP T/R / IC LED DRVR RGLTR DIM 700MA 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 18V
Output Voltage 26V
Channel Output Current 700mA (Switch)
Frequency 600kHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034277-TPS61160DRVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Computers & Computer Peripherals, Automation & Process Control, Robotics
Family Name TPS61160
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61160DRVR CAD Model

Description

The TPS61160DRVR is a versatile and efficient integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a high-intensity LED driver that provides a complete solution for driving single or multiple LEDs over a wide range of input voltages. It is particularly well-suited for portable devices due to its compact size and power efficiency.

Key Features

  • Adjustable Output Voltage: The TPS61160DRVR offers an adjustable output voltage that can be set with external resistors, allowing for a high degree of flexibility in driving LEDs with different forward voltage requirements.
  • Wide Input Voltage Range: This LED driver operates over a 3V to 18V input voltage range, making it suitable for a variety of power sources, from single-cell batteries to multi-cell battery configurations or higher voltage power supplies.
  • Integrated Switch: It features an integrated 1.2A switch, which minimizes the need for external components and reduces the overall footprint of the power supply design.
  • High Efficiency: The TPS61160DRVR utilizes a fractional charge pump to achieve high efficiency over the entire input voltage range, ensuring minimal power loss and extended battery life in portable applications.
  • Programmable Dimming Control: With built-in PWM dimming control, this device allows precise brightness control of the LED, which is essential for applications requiring variable light intensity.

Applications

The TPS61160DRVR is ideal for a broad range of applications, including:

  • Backlighting for LCD displays in smartphones, tablets, and notebooks
  • General LED lighting solutions
  • Portable flashlights and headlamps
  • Signage and decorative LED lighting

Package and Availability

The device is offered in a small 6-pin SON package (DRVR), which is optimized for space-constrained applications. Its small form factor, combined with its robust feature set, makes the TPS61160DRVR an excellent choice for designers looking to enhance the performance and efficiency of their LED lighting solutions. For purchasing information, availability, and detailed technical specifications, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4015 $50.1875
305+ $0.3295 $100.4975
470+ $0.3192 $150.0240
650+ $0.3089 $200.7850
840+ $0.2986 $250.8240
1,125+ $0.2677 $301.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,730 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess