EN
  • EN
  • DE

INA126UA/2K5

Part No INA126UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 200KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.4 V/μs
-3db Bandwidth 200kHz
Current - Input Bias 10nA
Voltage - Input Offset 150μV
Operating Supply Current 175μA
Channel Output Current 10mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 001772-INA126UA/2K5
Family Name INA126
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Sensing & Instrumentation, Medical
Ultra Librarian 3D Model Ultra Librarian INA126UA/2K5 CAD Model

Description

The INA126UA/2K5 is a high-performance, precision instrumentation amplifier from Texas Instruments, a renowned global semiconductor company.

  • Gain: External resistor sets any gain from 5 to 10,000
  • Power Supply: Single power supply of 2.7V to 36V or dual supplies of ±1.35V to ±18V
  • Offset Voltage: 50μV maximum
  • Offset Drift: 0.5μV/°C maximum
  • Input Bias Current: 25nA maximum
  • Bandwidth: 550kHz @ G = 100
  • Quiescent Current: 700μA
  • Package: Industry-standard SOIC
  • RoHS Compliant: Yes

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,060 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess