EN
  • EN
  • DE

TPS61121PW

Part No TPS61121PW
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO | IC BOOST CONV DUAL-OUT 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Handheld/Mobile Devices
Supply Current 10μA
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number TPS61121
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1272779-TPS61121PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61121PW CAD Model

Description

The TPS61121PW is a high-performance, adjustable output boost converter designed by Texas Instruments to cater to a wide range of applications requiring efficient power management. This device is particularly suitable for portable electronics where extended battery life and compact design are critical.

Key Features

  • High Efficiency: The TPS61121PW offers up to 96% efficiency, which is achieved through its synchronous switch topology, reducing power loss and improving overall battery life.
  • Adjustable Output Voltage: It provides a flexible output voltage range that can be adjusted from 1.8V to 5.5V, allowing it to power a variety of devices from a single-cell lithium-ion or lithium-polymer battery.
  • Low Quiescent Current: The device features a low quiescent current of only 28µA, further conserving battery life when the device is in standby mode.
  • High Output Current: The TPS61121PW can deliver up to 200mA of continuous output current at 5V, making it capable of driving high-load applications.
  • Integrated Synchronous Rectifier: This integrated feature eliminates the need for an external Schottky diode, simplifying design and reducing component count.

Applications

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless Headsets
  • Handheld Computers

Technical Specifications

The TPS61121PW operates over a wide input voltage range of 0.9V to 5.5V, making it versatile for use with various battery technologies. It features a fixed switching frequency of 1.2MHz, which allows for the use of small external components, reducing the overall solution size. The device is also equipped with over-temperature and over-current protection, enhancing the safety and reliability of the end application.

Package and Availability

Available in a 16-pin TSSOP (Thin Shrink Small Outline Package), the TPS61121PW is designed for space-constrained applications. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and online tools to assist in the rapid integration of this boost converter into your product designs.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess