EN
  • EN
  • DE

MAX1799EUP+T

Part No MAX1799EUP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWR SPLY CDMA 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Cellular, CDMA Handset
Supply Current 367μA
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP Exposed Pad
Supplier Device Package 20-TSSOP-EP
Family Part Number MAX1799
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702213-MAX1799EUP+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1799EUP+T CAD Model

Description

Overview of Maxim Integrated MAX1799EUP+T

The MAX1799EUP+T is a high-performance, step-up DC-DC converter designed and manufactured by Maxim Integrated. This integrated circuit is specifically engineered to provide a compact and efficient power management solution for a wide range of applications. The MAX1799EUP+T is well-suited for portable devices, where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The device offers an efficiency of up to 94%, which helps to extend battery life in portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.7V to 5.5V, giving designers the flexibility to use the IC in various applications.
  • Low Quiescent Current: It has a low quiescent current of only 110µA, which is beneficial for battery-powered devices.
  • Integrated MOSFET: The inclusion of an N-Channel MOSFET allows for reduced component count and a simplified design.
  • Small Package: The MAX1799EUP+T is available in a small, 20-pin TSSOP package, making it ideal for space-constrained applications.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Medical Equipment
  • Wireless Communication Devices

Performance Specifications

The device operates over a wide input voltage range of 0.7V to 5.5V, making it versatile for single-cell or multi-cell battery configurations. It can deliver up to 120mA output current at 3.3V output voltage from a 1.8V input, ensuring adequate power for most low-power circuits. Additionally, the MAX1799EUP+T features a fixed 1.2MHz switching frequency, which allows for the use of small external components, such as inductors and capacitors, further minimizing the overall solution size.

Protection Features

Maxim Integrated has equipped the MAX1799EUP+T with several protection features to ensure reliable operation under various conditions. These include over-temperature protection, under-voltage lockout, and a thermal shutdown mechanism. These safeguards help to prevent damage to the device and the system it powers in the event of abnormal operating conditions.

In summary, the Maxim Integrated MAX1799EUP+T is a versatile, high-efficiency step-up DC-DC converter that is ideal for a wide range of applications where space and power efficiency are critical. Its comprehensive set of features and protections make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess