EN
  • EN
  • DE

TPS61040DRVR

Part No TPS61040DRVR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 350MA 6SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 1.8V
Maximum Supply Voltage 6V
Output Voltage 28V
Channel Output Current 350mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-SON (2x2)
Win Source Part Number 034237-TPS61040DRVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61040DRVR CAD Model

Description

Product Overview: Texas Instruments TPS61040DRVR

The TPS61040DRVR is a highly integrated boost converter from Texas Instruments designed to provide a compact and efficient solution for space-constrained applications. This device is capable of driving single or multiple LEDs and is particularly suitable for battery-powered equipment. The TPS61040DRVR operates from a 1.8V to 6V input voltage range, making it versatile for various power sources, including lithium-ion batteries and other standard power supplies.

Key Features

  • Adjustable Output Voltage: The TPS61040DRVR allows users to set the output voltage up to 28V via an external resistor divider, accommodating a range of LEDs and ensuring the flexibility of the design.
  • High Efficiency: With a switch current limit of up to 400mA, this device provides a highly efficient solution, essential for maximizing battery life in portable applications.
  • Low Quiescent Current: The device features a low quiescent current of typically 28µA, which is crucial for reducing standby power consumption and is beneficial in prolonging battery life.
  • Integrated Power Switch: The TPS61040DRVR includes a 0.5Ω internal switch, further reducing the need for external components and simplifying the circuit design.
  • Small Package Size: Offered in a tiny 2x2mm 6-pin SON package, the device is ideal for portable applications where space is at a premium.

Applications

The versatile nature of the TPS61040DRVR makes it suitable for a wide range of applications, including:

  • LED Backlighting for LCD Displays
  • White LED Applications
  • Portable Battery-Powered Equipment
  • Low-Power Handheld Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS61040DRVR is no exception. It is designed to meet the stringent requirements of the industrial and portable markets, ensuring long-term performance and durability.

For designers looking for a compact, efficient, and reliable boost converter, the TPS61040DRVR from Texas Instruments is an excellent choice that balances performance with the practical needs of modern electronic devices.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9917 $54.5435
125+ $0.8137 $101.7125
195+ $0.7883 $153.7185
265+ $0.7629 $202.1685
340+ $0.7374 $250.7160
455+ $0.6612 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess