EN
  • EN
  • DE

TPS61027DRCT

Part No TPS61027DRCT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707911-TPS61027DRCT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS61027DRCT CAD Model

Description

The TPS61027DRCT is a high-frequency, high-efficiency boost converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This versatile power solution is ideal for a wide range of applications, particularly those requiring a compact, efficient, and reliable voltage boost from a lower voltage source.

Key Features

  • Adjustable Output Voltage: The TPS61027DRCT allows for an adjustable output voltage up to 5.5V, making it suitable for powering devices that require a specific voltage level.
  • High Efficiency: With a switch frequency of up to 1.2MHz, this boost converter is capable of delivering high efficiency, which is crucial for battery-powered applications where energy conservation is a priority.
  • Integrated Power Switch: The IC includes a 2A, 0.2Ω power switch, which helps to minimize external component count and reduce overall design complexity.
  • Low Quiescent Current: It features a low quiescent current, which further extends battery life when the device is in standby mode.
  • Thermal Shutdown: To ensure reliable operation, the TPS61027DRCT is equipped with thermal shutdown protection, safeguarding the device from overheating.

Applications

The TPS61027DRCT is well-suited for a variety of applications, including but not limited to:

  • Portable electronics such as smartphones, tablets, and digital cameras
  • Handheld medical devices
  • Wireless peripherals like Bluetooth headsets and GPS receivers
  • LED lighting drivers
  • USB-powered gadgets

Product Specifications

Parameter Value
Output Voltage (Adjustable) Up to 5.5V
Switch Frequency Up to 1.2MHz
Power Switch 2A, 0.2Ω
Quiescent Current Low
Thermal Shutdown Yes

With its robust set of features and reliable performance, the TPS61027DRCT from Texas Instruments is an excellent choice for designers looking to enhance the power capabilities of their next project.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.7074
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $1.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2971 $51.8840
85+ $1.2150 $103.2750
130+ $1.1739 $152.6070
185+ $1.0918 $201.9830
240+ $1.0508 $252.1920
300+ $1.0098 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess