The TPS60503DGS from Texas Instruments is a highly efficient, low-power, step-down switched capacitor voltage converter that offers a compact and versatile solution for various applications. Designed for portable electronics, this device is capable of delivering a fixed output voltage with an input voltage range that makes it suitable for battery-operated devices.
Key Features
- Output Voltage: The TPS60503DGS provides a stable output voltage of 3.3V, which is ideal for powering low-voltage electronics.
- High Efficiency: With its switched capacitor technology, this voltage converter achieves high power efficiency, which is essential for extending battery life in portable devices.
- Low Quiescent Current: The device features a low quiescent current, making it an excellent choice for standby and low-power modes.
- Small Package: The TPS60503DGS comes in a compact DGS package, which is perfect for space-constrained applications.
- Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.
Applications
The TPS60503DGS is versatile and can be used in a wide range of applications, including but not limited to:
- Mobile Phones
- Personal Digital Assistants (PDAs)
- Digital Cameras
- Portable Media Players
- Wireless Networking Devices
Product Specifications
| Parameter |
Value |
| Manufacturer |
Texas Instruments |
| Part Number |
TPS60503DGS |
| Output Voltage |
3.3V |
| Input Voltage Range |
1.8V to 6V |
| Package/Case |
DGS |
| Operating Temperature |
-40°C to +85°C |
With its robust design and high efficiency, the TPS60503DGS from Texas Instruments is an excellent choice for designers looking to optimize power consumption without sacrificing performance in their portable and battery-powered applications.