EN
  • EN
  • DE

LM26420YSQX/NOPB

Part No LM26420YSQX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 16WQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A 16-WQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 4.5V
Current - Output 2A
Frequency - Switching 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
Base Product Number LM26420
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356544-LM26420YSQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM26420YSQX/NOPB CAD Model

Description

The LM26420YSQX/NOPB is a highly efficient, dual-channel, step-down DC/DC converter designed and manufactured by Texas Instruments. This advanced power solution is specifically tailored to meet the rigorous power requirements of modern portable and battery-operated electronics such as smartphones, tablets, and other handheld devices.

Key Features

  • Dual Output Channels: The LM26420YSQX/NOPB features two independent output channels capable of delivering up to 2A of continuous current each, making it an ideal choice for systems that require multiple regulated voltages.
  • Wide Input Voltage Range: This converter operates over a wide input voltage range from 2.7V to 5.5V, accommodating a variety of power sources including single-cell Li-Ion batteries.
  • High Efficiency: With an efficiency of up to 95%, this device minimizes power loss during conversion, thereby extending battery life and reducing heat generation within the system.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for great flexibility in matching the voltage requirements of different loads.
  • Frequency Synchronization: The LM26420YSQX/NOPB can synchronize its switching frequency to an external clock, which is beneficial for noise-sensitive applications requiring a fixed frequency.
  • Thermal Shutdown: It includes thermal shutdown protection that prevents damage from overheating by automatically turning off the device when the internal temperature exceeds safe limits.
  • Current Overload Protection: Built-in current overload protection ensures that the device and the system are protected from excessive current draw that could lead to damage.

Applications

The LM26420YSQX/NOPB is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless LAN and Bluetooth devices
  • GPS receivers
  • Point-of-sale machines
  • Handheld medical devices

Quality and Reliability

As with all Texas Instruments products, the LM26420YSQX/NOPB is built to high standards of quality and reliability. This product is available in a lead-free, environmentally friendly package and is RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8210 $54.5680
18+ $5.5967 $100.7406
28+ $5.4218 $151.8104
39+ $5.2469 $204.6291
50+ $5.0720 $253.6000
66+ $4.5474 $300.1284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 602 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess