EN
  • EN
  • DE

TPS60230RGTRG4(PB FREE)

Part No TPS60230RGTRG4(PB FREE)
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100992-TPS60230RGTRG4(PB FREE)
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS60230RGTRG4(PB FREE) CAD Model

Description

The TPS60230RGTRG4 is a high-efficiency, charge pump-based, constant current LED driver from Texas Instruments. Designed to provide a simple and reliable solution for powering white LEDs, this device is particularly suited for portable applications where power efficiency and minimal space occupation are critical considerations.

Key Features

  • Output Voltage Regulation: This LED driver maintains a constant output voltage, ensuring stable LED performance despite variations in input voltage or load conditions.
  • High Efficiency: With its charge pump technology, the TPS60230RGTRG4 achieves high power conversion efficiency, which is essential for extending battery life in portable devices.
  • Adjustable Current: The device allows for precise control over the LED current, which can be adjusted via an external resistor, enabling customization of brightness levels.
  • Low Noise Operation: It is designed to operate quietly without generating significant electrical noise, a critical feature for sensitive RF and audio applications.
  • Thermal Shutdown Protection: To ensure the device's longevity and reliability, it incorporates thermal shutdown protection that prevents damage due to overheating.
  • Lead-Free (Pb-Free): Complying with environmental regulations, the TPS60230RGTRG4 is a lead-free component, reducing its environmental impact and making it suitable for eco-conscious applications.

Applications

The TPS60230RGTRG4 is ideal for a wide range of applications, particularly where efficient, compact, and reliable LED driving is required. These include:

  • Smartphones and other portable devices
  • Backlighting for LCD displays
  • Portable lighting solutions
  • General LED lighting applications

Package and Quality

This device is available in a compact QFN package, which is highly space-efficient and suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that the TPS60230RGTRG4 meets the highest industry standards for performance and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Lowest to $0.0583
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess