EN
  • EN
  • DE

TPS54672EVM-222

Part No TPS54672EVM-222
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MOD FOR TPS54672 / TPS54672 DC to DC Converter and Switching Regulator Chip 0.42VDC to 1.75VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.42 V ~ 1.75 V
Output Current 6A
Voltage - Input 3 V ~ 6 V
Regulator Topology Buck
Frequency - Switching 700kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54672
Win Source Part Number 797991-TPS54672EVM-222
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54672
Introduction Date November 01, 2002
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54672EVM-222 CAD Model

Description

The TPS54672EVM-222 from Texas Instruments is a state-of-the-art evaluation module designed for testing the performance and features of the TPS54672 PWM switcher integrated circuit. This evaluation module (EVM) is an essential tool for engineers and designers who are looking to integrate the TPS54672 chip into their power supply designs.

Key Features

  • High-Efficiency Synchronous Buck Regulator: The TPS54672EVM-222 showcases the high-efficiency synchronous step-down converter feature which is capable of delivering up to 6A of continuous output current.
  • Adjustable Output Voltage: This EVM allows for an adjustable output voltage range from 1.1.8V to 5.5V, providing the flexibility needed to test the IC in a variety of applications.
  • Integrated MOSFETs: It includes integrated low RDS(on) MOSFETs that ensure high efficiency and reduce external component count.
  • Thermal Shutdown: Enhanced safety features include thermal shutdown, which protects the circuit from overheating.
  • Overcurrent Protection: The module also incorporates overcurrent protection to safeguard the device and the load in the event of a short circuit or excessive power draw.

Applications

The TPS54672EVM-222 is ideal for a wide range of applications, including:

  • Point of Load (POL) power supplies
  • Distributed power systems
  • Digital TVs, set-top boxes, and DVD players
  • Networking and telecommunication equipment

Design and Layout

The EVM's compact design and layout are optimized for minimal noise and easy access to all test points, making it user-friendly for both novice and experienced engineers. The onboard connectors and jumpers enable quick setup and modification of the circuit's configuration without the need for complex wiring or soldering.

Documentation and Support

Texas Instruments provides comprehensive documentation for the TPS54672EVM-222, including a detailed user guide, schematic diagrams, bill of materials, and application notes. This ensures a smooth integration and testing process. Additionally, TI's support community and customer service are available to assist with any questions or issues that may arise during the evaluation process.

You May Also Be Interested in

Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54426-608 / TPS54426 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us
Microchip Technology
EVAL BRD 2A TRIPLE REG MIC23451
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1583DR2G / Power Management Development Board
Lowest to $1.3675
ON Semiconductor
EVAL BOARD FOR NCV8843MNR2G / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6320 $50.0080
47+ $2.1596 $101.5012
72+ $2.0922 $150.6384
99+ $2.0247 $200.4453
128+ $1.9572 $250.5216
171+ $1.7547 $300.0537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess