EN
  • EN
  • DE

TPS54618AQRLBRQ1

Part No TPS54618AQRLBRQ1
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840969-TPS54618AQRLBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS54618AQRLBRQ1 CAD Model

Description

TPS54618AQRLBRQ1 - Texas Instruments Automotive Step-Down Regulator

The TPS54618AQRLBRQ1 is a high-performance, automotive-grade, synchronous step-down regulator designed by Texas Instruments to meet the rigorous standards of the automotive industry. This advanced power solution is ideal for supplying microprocessors, FPGAs, DSPs, and other digital loads in automotive applications.

Key Features:

  • Wide Input Voltage Range: The device operates from a 2.95V to 6V input voltage range, making it versatile for various automotive power systems.
  • High-Efficiency Synchronous Mode: The TPS54618AQRLBRQ1 offers high efficiency through its synchronous mode operation, reducing heat dissipation and improving system reliability.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 2.2MHz, allowing flexibility in optimizing inductor size and efficiency.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs simplifies design and reduces external component count, which is crucial for space-constrained automotive applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection ensure the regulator operates within safe limits, enhancing system safety and longevity.
  • Qualified for Automotive Applications: The device meets the AEC-Q100 Grade 1 standard, ensuring reliable performance under extreme automotive operating conditions.

Applications:

The TPS54618AQRLBRQ1 is designed to power core voltages of automotive electronics, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics
  • Body Control Modules (BCM)

Package and Availability:

The device is available in a compact 16-pin VQFN (RQL) package, which is highly suitable for space-constrained environments. It is also available in tape and reel, facilitating efficient assembly during the manufacturing process.

Support and Resources:

For design support, Texas Instruments provides extensive resources, including datasheets, application notes, and design tools, to assist engineers in implementing the TPS54618AQRLBRQ1 in their automotive designs. With its robust feature set and compliance with automotive standards, this regulator is an excellent choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5501 $55.5010
22+ $4.5540 $100.1880
35+ $4.4117 $154.4095
47+ $4.2694 $200.6618
61+ $4.1270 $251.7470
82+ $3.7001 $303.4082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,106 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess