EN
  • EN
  • DE

VJ1206Y152KXCMT

Part No VJ1206Y152KXCMT
Manufacturer Vishay
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 407998-VJ1206Y152KXCMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ1206Y152KXCMT CAD Model

Description

The VJ1206Y152KXCMT is a surface mount multilayer ceramic capacitor (MLCC) manufactured by Vishay. As part of the VJ series, it is designed to provide reliable and stable performance in a variety of electronic applications. It is particularly well-suited for automated assembly processes, offering consistent capacitance characteristics across varying temperatures and voltages.

Applications

  • Bypass and decoupling in electronic circuits.
  • Filtering applications within power supplies.
  • Timing circuits.
  • High-frequency circuits.
  • Applications in mobile devices.
  • Use in consumer electronics products.

Features

  • Surface mount design, facilitating efficient automated assembly.
  • Multilayer ceramic construction which allows for high capacitance in a compact form factor.
  • Offers high reliability.
  • Provides stable capacitance even with changes in temperature and voltage.
  • RoHS compliant, ensuring environmental friendliness.

Benefits

  • Reduces required board space because of its small size.
  • Improves circuit performance through stable capacitance.
  • Lowers assembly costs by allowing automated placement.
  • Offers long-term reliability, even in challenging application environments.
  • Environmentally responsible due to its RoHS compliance.

Specifications

The specifications for the VJ1206Y152KXCMT include:

  • Case Size: 1206 (3216 Metric).
  • Capacitance: 1500 pF (1.5 nF).
  • Voltage Rating: 200 V.
  • Temperature Coefficient: X7R.
  • Tolerance: ±10%.
  • Operating Temperature Range: -55°C to +125°C.
  • Termination: Nickel barrier with tin plating.

The X7R dielectric delivers a good compromise between capacitance stability and size, making it suitable for a broad spectrum of general-purpose applications. A tolerance of ±10% is sufficient for many non-critical applications where pinpoint capacitance accuracy is not essential.

You May Also Be Interested in

Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess