EN
  • EN
  • DE

DQ2816AH-300

Part No DQ2816AH-300
Manufacturer SEEQ
Catalog Custom Parts (B - D)
Description CoC and 2-years warranty / RFQ for pricing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1198797-DQ2816AH-300
Categories Custom Parts
Manufacturer SEEQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DQ2816AH-300 CAD Model

Description

The DQ2816AH-300 is a high-performance, 16,384-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) organized as 2048 words of 8 bits each. This device offers a combination of fast access times and low power consumption, making it suitable for a wide range of applications requiring non-volatile data storage. The '300' designation indicates an access time of 300ns.

Applications:

  • Microprocessor-based systems: For storing configuration data, calibration parameters, and system firmware.
  • Industrial control equipment: Storing parameters for programmable logic controllers (PLCs) and other industrial controllers.
  • Data logging: Recording sensor data and other information in a non-volatile manner.
  • Instrumentation: Storing calibration data and setup parameters for electronic test and measurement equipment.
  • Telecommunications equipment: Storing configuration data and network parameters.

Features:

  • Fast Access Time: The 300ns access time allows for quick retrieval of stored data.
  • Electrically Erasable: Data can be erased and reprogrammed electrically, offering flexibility in system design.
  • Non-Volatile Storage: Data is retained even when power is removed, ensuring data integrity.
  • Low Power Consumption: Minimizes power requirements, suitable for battery-powered applications.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • 2048 x 8 Organization: Provides a convenient memory size for many applications.

Benefits:

  • Increased System Reliability: Non-volatile storage ensures data retention in case of power loss.
  • Simplified System Design: Eliminates the need for complex external circuitry for data storage.
  • Improved System Performance: Fast access time enables quick retrieval of data, improving overall system performance.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Enhanced Flexibility: Electrically erasable functionality allows for easy reprogramming and updates.

The DQ2816AH-300 utilizes a reliable floating gate technology to achieve high endurance and data retention. It typically operates from a single 5V power supply and is packaged in a standard 24-pin DIP or similar package. The device supports byte-wide read and write operations, simplifying interface design. Careful consideration of the device's timing characteristics and programming procedures is crucial for proper operation. Datasheets are essential for understanding the device's electrical characteristics and programming specifications.

You May Also Be Interested in

SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess