The THGBM2G8D8FBAIB is an embedded MultiMediaCard (eMMC) device manufactured by Epson Company. eMMC is a managed NAND flash memory solution that combines NAND flash memory with an MMC (MultiMediaCard) controller and interface. This integration simplifies the design and manufacturing process for electronic devices by handling flash memory management tasks such as bad block management, wear leveling, and error correction. It offers high-density storage in a small form factor, making it suitable for various applications.
Applications
- Smartphones
- Tablets
- Embedded systems
- GPS devices
- Digital cameras
- Portable media players
Features
- eMMC 4.5 Interface: Utilizes the eMMC standard for high-speed data transfer.
- NAND Flash Memory: Employs NAND flash technology for non-volatile data storage.
- Managed Memory: Includes a built-in controller for memory management functions.
- Small Form Factor: Compact design suitable for space-constrained applications.
- High-Speed Data Access: Enables fast read and write operations.
Benefits
- Simplified Integration: Reduces the complexity of memory subsystem design.
- Improved Performance: Enhances system responsiveness with fast data access.
- Reliable Storage: Provides robust data storage with error correction and wear leveling.
- Reduced Development Time: Shortens time-to-market with a pre-integrated solution.
- Lower System Cost: Optimizes BOM (Bill of Materials) cost by integrating memory and controller.
Additional Details
The THGBM2G8D8FBAIB is typically used as the primary storage device in mobile and embedded systems. It provides the necessary storage capacity for the operating system, applications, and user data. The eMMC interface ensures compatibility with a wide range of host processors. The device incorporates advanced features such as power management and security to meet the requirements of modern electronic devices. The specific capacity of this eMMC module is likely in the range of 4GB to 32GB, depending on the specific configuration.