Product Overview: TPS54612QPWRQ1 from Texas Instruments
The TPS54612QPWRQ1 is a high-performance, adaptive-on-time D-CAP™ step-down (buck) converter from Texas Instruments, designed to deliver a fixed output from an input voltage supply. This device is specifically tailored for automotive and industrial applications, offering a robust power management solution with a wide input voltage range and enhanced thermal performance.
Key Features
- Voltage Input Range: The TPS54612QPWRQ1 operates from a 2.95 V to 6 V input, making it suitable for systems that require a low-voltage power supply, such as those powered by a single Li-Ion battery or from a 5 V bus.
- Output Voltage: The device supports an adjustable output voltage range from 0.891 V to 3.5 V, allowing for flexibility in various applications.
- High Efficiency: Its adaptive on-time D-CAP control mode provides a fast transient response, which is essential for powering modern microprocessors, DSPs, and FPGAs.
- Current Capability: The TPS54612QPWRQ1 can deliver up to 6 A of continuous output current, catering to high-power needs in compact designs.
- Thermal Performance: The integrated thermal shutdown feature ensures reliable operation by protecting the device from overheating.
- Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.
Applications
The converter is ideal for a variety of applications, including:
- Automotive Infotainment and Telematics
- Industrial Control Systems
- Point of Load Power Supplies
- Networking Equipment
- Telecom Infrastructure
Package and Reliability
The TPS54612QPWRQ1 is available in a 14-pin HTSSOP (PWP) package with PowerPAD™, which enhances the thermal performance and allows for a more efficient power dissipation. The device is also characterized for operation from –40°C to 125°C, ensuring reliable performance in a wide range of temperatures, which is crucial for automotive and industrial environments.
With its comprehensive feature set and proven reliability, the TPS54612QPWRQ1 from Texas Instruments is an excellent choice for designers seeking a high-efficiency, space-saving power solution for their automotive or industrial electronic systems.