EN
  • EN
  • DE

MAX9503GETE+T

Part No MAX9503GETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Video Amp Single 3.6V 16-Pin TQFN EP T/R / IC VIDEO AMP W/FILTER 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Status Obsolete
Applications Filter
Supply Current 12mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 2.7V ~ 3.6V
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Family Part Number MAX9503
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707400-MAX9503GETE+T
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX9503
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9503GETE+T CAD Model

Description

Maxim Integrated MAX9503GETE+T Video Amplifiers

The MAX9503GETE+T from Maxim Integrated is a high-performance, low-power video amplifier that comes in a compact, surface-mount package, making it an ideal choice for space-constrained applications. This device is designed to efficiently drive video signals over twisted-pair cables or coaxial conductors, delivering high-quality video with minimal distortion.

Featuring Maxim's proprietary DirectDrive® technology, the MAX9503GETE+T eliminates the need for external DC-blocking capacitors, thereby reducing component count and saving valuable board space. This technology also helps to provide a low 0.1% differential gain and a 0.1° differential phase error, ensuring excellent video signal fidelity.

The amplifier operates from a single supply voltage ranging from 2.7V to 3.6V, which makes it suitable for portable and battery-powered devices. Its low quiescent current of just 1.5mA (typical) helps to extend battery life, while its shutdown mode further reduces power consumption when the device is not in use.

With a wide bandwidth of 8MHz, the MAX9503GETE+T is capable of handling video signals up to HD resolutions, making it a versatile choice for a variety of video processing applications. Its internal fixed gain of +6dB ensures a robust output signal, and the device also features an internal input clamp and bias circuitry, simplifying the design process.

Designed for reliability, the MAX9503GETE+T operates over the extended temperature range of -40°C to +85°C, ensuring stable performance in diverse environments. Its RoHS-compliant, lead-free construction aligns with environmental standards and regulations, making it a responsible choice for modern electronic designs.

Whether you are designing video surveillance systems, automotive rear-view cameras, or portable video players, the MAX9503GETE+T offers the quality, reliability, and performance that Maxim Integrated is known for. Its compact size and comprehensive features make it a go-to solution for engineers looking to enhance their video signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8413 $59.6673
50+ $2.3308 $116.5400
77+ $2.2580 $173.8660
106+ $2.1853 $231.6418
137+ $2.1125 $289.4125
183+ $1.8942 $346.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess