EN
  • EN
  • DE

STEVAL-ISA057V1

Part No STEVAL-ISA057V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO STC03DE220HV/ L6565 / L6565/STC03DE220HV Current Mode PWM Controller/Discrete 5VDC Output Demonstration Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Output Current 3A
Voltage - Input 125 V ~ 1250 V
Regulator Topology Buck
Frequency - Switching 30kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6565, STC03DE220HV
Win Source Part Number 795593-STEVAL-ISA057V1
Popularity Medium
Supply and Demand Status Sufficient
Family Name STEVAL-ISA057V1
Introduction Date June 22, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA057V1 CAD Model

Description

The STEVAL-ISA057V1 from STMicroelectronics is a highly efficient evaluation board designed for power supply solutions. This compact and versatile board is based on the VIPer17 high voltage converter, which integrates a PWM controller and a 730 V rugged power MOSFET, making it ideal for a wide range of applications including auxiliary power supplies and switch mode power supplies (SMPS).

This evaluation board is specifically tailored for flyback converters, providing a straightforward platform to test and validate designs before moving to production. It supports both isolated and non-isolated topologies, allowing developers to experiment with different configurations to suit their specific application needs.

Key features of the STEVAL-ISA057V1 include:

  • Input voltage range from 85 V to 265 V AC, accommodating a wide array of global power standards.
  • Output voltage of 12 V DC, with an output power up to 5 W, suitable for a variety of low-power applications.
  • Integrated error amplifier and oscillator, simplifying the design and reducing external component count.
  • Overcurrent and overvoltage protection, ensuring the longevity and reliability of both the board and the end application.
  • Thermal shutdown with automatic restart, providing an additional layer of protection against overheating.

The board's compact size and comprehensive feature set make it an excellent choice for designers looking to create efficient and reliable power supply circuits with minimal hassle. Whether it's for consumer electronics, industrial controls, or home appliances, the STEVAL-ISA057V1 offers a solid foundation for developing power solutions.

STMicroelectronics provides detailed documentation and design resources, including schematics, bill of materials, and application notes, which help to accelerate the development process and reduce time to market.

With the STEVAL-ISA057V1, engineers and designers can confidently approach their power supply projects, assured of a high-performance, cost-effective solution backed by the renowned quality and support of STMicroelectronics.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess