Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 9/9
Duplex Half
Receiver Hysteresis 45mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1256366-SN75LBC978DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name SN75LBC978
Introduction Date December 01, 2004
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN75LBC978DLR CAD Model

Description

The SN75LBC978DLR is a quintessential component designed and manufactured by Texas Instruments, renowned for its commitment to innovation and quality in the semiconductor industry. This integrated circuit is part of Texas Instruments' transceiver series, specifically crafted to facilitate reliable communication within industrial and automotive applications.

Key Features

  • Bus-Pin ESD Protection: The SN75LBC978DLR offers an impressive level of electrostatic discharge protection on its bus pins, ensuring the longevity and reliability of the device in harsh electrical environments.
  • High-Speed Operation: Engineered for efficiency, this product supports high-speed data transmission, making it an ideal choice for applications requiring rapid data exchange.
  • Low-Power Consumption: With a design focus on energy efficiency, the SN75LBC978DLR minimizes power consumption, which is critical for battery-powered or energy-sensitive systems.
  • Wide Temperature Range: The device is operational over a broad temperature range, making it suitable for use in various challenging conditions.
  • Robust Packaging: Available in a compact and durable package, the SN75LBC978DLR is designed to withstand the rigors of real-world applications.

Applications

The versatility of the SN75LBC978DLR allows it to be integrated into a myriad of systems. It is particularly adept at serving the automotive industry, where data integrity and system reliability are of paramount importance. In addition, its robustness and efficiency make it a go-to choice for industrial communication networks, including but not limited to, factory automation, process control, and other demanding environments.

Quality and Reliability

As with all Texas Instruments products, the SN75LBC978DLR is manufactured to meet high standards of quality and reliability. Customers can trust in the consistent performance and durability of this transceiver, backed by Texas Instruments' rigorous testing and quality assurance protocols.

Conclusion

In summary, the SN75LBC978DLR from Texas Instruments represents a blend of performance, efficiency, and reliability. Its robust feature set ensures that it is a top choice for designers and engineers looking to implement a dependable communication interface in industrial or automotive systems.

You May Also Be Interested in

ON Semiconductor
Octal Bus Buffer | IC BUF NON-INVERT 5.5V 20TSSOP
Lowest to $0.9417
ECAD model for MC74VHC541DTR2
Texas Instruments
IC DIFF RECEIVER H-S 8-SOIC / LVDS Receiver 400Mbps 8-Pin SOIC Tube
Lowest to $2.9546
ECAD model for SN65LVDS9637BD
Texas Instruments
IC DIFF LINE DRIVER/REC 8-DIP
Need more? Email Us
ECAD model for SN75LBC179PG4
Texas Instruments
WIDE SUPPLY RANGE RS-485 TRANSCEIVER
Need more? Email Us
ECAD model for SN75HVD08P
Exar Corporation
IC TXRX RS485/422 PROFIBUS 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N
Need more? Email Us
ECAD model for SP1486EMN-L
Texas Instruments
IC TRANSCEIVER RS485 3.3V 8-DIP / Single Transmitter/Receiver RS-485 8-Pin PDIP Tube
Lowest to $7.9601
ECAD model for SN65HVD11P
Texas Instruments
IC HIGH SENS LINE REC 14SO / Dual Receiver 14-Pin SOP T/R
Need more? Email Us
ECAD model for SN75207BNSR
Exar Corporation
IC TXRX RS232 ESD 16SOIC / Dual Transmitter/Receiver RS-232 16-Pin SOIC W
Need more? Email Us
ECAD model for SP3232EUCT-L
Exar Corporation
IC TXRX RS233 28TSSOP / Triple Transmitter Quint Receiver RS-232 28-Pin TSSOP T/R
Need more? Email Us
ECAD model for SP3244ECY-L/TR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention