The TPS54316 from Texas Instruments is a highly efficient, adaptive on-time D-CAP™ mode synchronous buck converter. This advanced power solution integrates a main switch and a synchronous rectifier for high efficiency without compromising performance. Designed for systems that demand fast transient response, the TPS54316 is ideal for powering FPGA, ASIC, DSP, and other processor cores in a compact, low-profile package.
Key Features
- Input Voltage Range: The TPS54316 operates with an input voltage range from 2.95 V to 6 V, making it versatile for various applications.
- Output Voltage Range: It supports an adjustable output voltage range from 0.9 V to 3.3 V, allowing fine-tuning to meet specific requirements.
- High Efficiency: With integrated MOSFETs and D-CAP™ mode control, the device offers high efficiency at different load conditions.
- Fast Transient Response: The adaptive on-time control architecture ensures a fast transient response, essential for performance-critical applications.
- Thermal and Overcurrent Protection: The TPS54316 is equipped with built-in thermal shutdown and overcurrent protection features to ensure safe operation under abnormal conditions.
- Adjustable Switching Frequency: Users can adjust the switching frequency from 280 kHz to 700 kHz with an external resistor, providing design flexibility.
- Soft-Start: An internal soft-start prevents inrush current at startup, contributing to system stability.
Applications
The TPS54316 is suitable for a wide range of applications, including:
- Point of Load Conversions
- Networking, Telecom, and Computing Systems
- Industrial and Medical Equipment
- FPGAs, DSPs, and ASIC Power Supplies
With its compact size, the TPS54316 is a perfect choice for space-constrained applications. Its advanced features and robust protection mechanisms ensure reliable operation in the most demanding environments, making it a go-to power management solution for designers looking to optimize their power systems efficiently and effectively.