EN
  • EN
  • DE

TPS40091RHDR

Part No TPS40091RHDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH-FREQUENCY, MULTIPHASE CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 4
Output Phases 4
Supply Voltage 4.5 V ~ 15 V
Frequency - Switching 100kHz ~ 1.2MHz
Duty Cycle (Maximum) 87.5%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VFQFN Exposed Pad
Manufacturer Package 28-VQFN (5x5)
Win Source Part Number 1272459-TPS40091RHDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS40091
Introduction Date June 07, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS40091RHDR CAD Model

Description

The TPS40091RHDR is a versatile and efficient PWM (Pulse Width Modulation) controller from Texas Instruments, designed for non-isolated DC/DC converters. This advanced power management integrated circuit (IC) is tailored to meet the demands of a wide range of applications, from telecommunications and networking equipment to industrial systems and computing peripherals.

Key Features

  • Wide Input Voltage Range: The TPS40091RHDR operates over an input voltage range of 4.5V to 28V, making it suitable for a variety of power sources and ensuring compatibility with different system architectures.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100 kHz to 600 kHz via an external resistor, allowing optimization for efficiency or component size depending on the application requirements.
  • Synchronous Buck Controller: The device is designed to control synchronous buck power stages, which can provide higher efficiency compared to traditional non-synchronous solutions, especially at lower output voltages.
  • Integrated Gate Drivers: It includes built-in gate drivers for both the high-side and low-side MOSFETs, simplifying the design and reducing external component count.
  • Voltage Feed-Forward: Voltage feed-forward compensation is provided to maintain stable operation despite wide variations in input voltage, which is particularly useful in environments with fluctuating power supplies.
  • Programmable Soft-Start: The TPS40091RHDR features programmable soft-start functionality to minimize inrush current during startup, enhancing system reliability.
  • Protection Features: The device incorporates a range of protection features, including overvoltage, undervoltage lockout, and thermal shutdown, safeguarding the system against a variety of fault conditions.

Package and Availability

The TPS40091RHDR is offered in a 16-pin QFN package, providing a compact solution for space-constrained applications. It is part of Texas Instruments' extensive portfolio of power management solutions, known for their reliability and performance. The product is available through various distributors and directly from Texas Instruments, with options for bulk orders and sample requests to accommodate design and production needs.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess