EN
  • EN
  • DE

UCC27201ADRM

Part No UCC27201ADRM
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276122-UCC27201ADRM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27201ADRM CAD Model

Description

Introducing the UCC27201ADRM High-Side and Low-Side Driver from Texas Instruments

The UCC27201ADRM is a state-of-the-art, high-frequency, high-performance driver IC designed for high-side and low-side power MOSFETs. Crafted by the renowned semiconductor manufacturer Texas Instruments, this driver is part of a family of dual-channel drivers that offer robust features to modern power management systems.

Key Features

  • High Peak Output Source/Sink Current: The UCC27201ADRM is capable of delivering a peak output current of 4A source and 4A sink, making it suitable for driving large MOSFETs or IGBTs that require high peak current for fast switching.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 10V to 20V, providing flexibility in various applications and ensuring compatibility with a broad range of power stages.
  • Independent Inputs: With independent high-side and low-side driver inputs, the device offers greater control and design flexibility, allowing for optimal management of the switching characteristics of the power stage.
  • Robust 3A Bootstrap Diode: The integrated bootstrap diode is capable of handling 3A of current, enhancing the efficiency and reliability of the bootstrap circuitry in high-frequency applications.
  • Cross-Conduction Prevention: The UCC27201ADRM includes features to prevent cross-conduction and shoot-through in the power stage, improving overall system safety and performance.
  • Extended Temperature Range: This driver is designed to operate reliably in extended temperature ranges, making it suitable for industrial and automotive environments where temperature extremes are common.

Applications

The versatility of the UCC27201ADRM makes it an ideal choice for a variety of applications including:

  • DC/DC converters
  • Synchronous buck converters
  • Class-D audio amplifiers
  • Motor control circuits
  • Power inverters and more

With its advanced features and robust design, the UCC27201ADRM from Texas Instruments is a powerful solution for designers looking to enhance the efficiency, reliability, and performance of their power management systems. Whether you're designing for consumer electronics, automotive, or industrial applications, the UCC27201ADRM offers the quality and performance expected from a leader in power management technology.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9152 $54.0672
25+ $4.0330 $100.8250
39+ $3.9070 $152.3730
53+ $3.7809 $200.3877
69+ $3.6549 $252.1881
92+ $3.2768 $301.4656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess