EN
  • EN
  • DE
  • IT

TPS54218RTE

Part No TPS54218RTE
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707872-TPS54218RTE
Series TPS series
Popularity Low
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian TPS54218RTE CAD Model

Description

The TPS54218RTE is a highly efficient, adaptive on-time D-CAP2™ mode synchronous buck converter from the reputable Texas Instruments. This advanced power management integrated circuit (IC) is designed to deliver precise voltage regulation and high-performance power conversion for a wide range of applications.

With an input voltage range of 4.5V to 18V, the TPS54218RTE is versatile enough to handle various power sources, making it suitable for both industrial and consumer electronics. It supports an output current of up to 2A, ensuring that devices receive a stable and reliable power supply for optimal operation.

One of the key features of the TPS54218RTE is its D-CAP2™ control mode, which provides a very fast transient response, reducing the need for large external output capacitors. This not only saves on board space but also reduces the overall cost of the power supply design. Additionally, the TPS54218RTE includes an integrated 5mΩ high-side MOSFET and 3.2mΩ low-side MOSFET, which contribute to its high efficiency and robust power delivery.

Furthermore, the TPS54218RTE is equipped with a range of safety and protection features. It includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the system against potential damage from abnormal operating conditions. The device also features an adjustable soft-start time to prevent inrush current during startup, enhancing system reliability.

For ease of use, the TPS54218RTE comes in a compact 16-pin WQFN package with a PowerPAD™ thermal pad for improved heat dissipation. This feature ensures that the device operates within its temperature range even under high load conditions. The TPS54218RTE is also compliant with the RoHS directive, making it an environmentally friendly choice for power supply design.

In summary, the TPS54218RTE by Texas Instruments is a high-performance, feature-rich synchronous buck converter that is ideal for powering FPGAs, DSPs, microprocessors, and other digital loads that require a stable and efficient power supply.

You May Also Be Interested in

Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $8.7660
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $6.4959

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6075 $57.7125
200+ $0.5691 $113.8200
310+ $0.5498 $170.4380
440+ $0.5114 $225.0160
570+ $0.4922 $280.5540
715+ $0.4730 $338.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,339 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess