EN
  • EN
  • DE

TPS53123APWR

Part No TPS53123APWR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707855-TPS53123APWR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53123APWR CAD Model

Description

The TPS53123APWR is a highly integrated solution from Texas Instruments designed to cater to the power management needs of modern electronic devices, particularly in computing and consumer electronics. This advanced power controller integrates both a synchronous buck controller and a synchronous boost controller within a single package, offering a compact and efficient power management solution.

Key Features:

  • Integrated Synchronous Buck and Boost Controllers: The TPS53123APWR combines the functionality of a buck and a boost controller, allowing for seamless power conversion in both step-down and step-up applications.
  • Wide Input Voltage Range: This device can operate over a broad input voltage range, making it versatile for various systems that require different input voltages.
  • High-Efficiency Operation: With synchronous operation, the TPS53123APWR minimizes power losses and enhances efficiency, which is critical for battery-operated devices.
  • Adjustable Switching Frequency: The switching frequency of the device is adjustable, providing designers with the flexibility to optimize the solution for their specific application requirements.
  • Power Good Output: The inclusion of a 'power good' output signal allows for easy monitoring of system status and can be used for sequencing other power rails in the system.
  • Thermal Shutdown Protection: To ensure reliable operation, the device features thermal shutdown protection that safeguards the system from overheating.
  • Compact Packaging: Housed in a 24-pin TSSOP package, the TPS53123APWR is designed for space-constrained applications.

Applications:

The versatile nature of the TPS53123APWR makes it suitable for a wide range of applications, including:

  • Notebook Computers
  • Tablets and Ultrabooks
  • Portable Gaming Consoles
  • Networking and Telecom Equipment
  • Consumer Electronics

In conclusion, the TPS53123APWR from Texas Instruments is a robust power management solution that offers both flexibility and efficiency for designers looking to optimize their power systems. Its integration of both buck and boost controllers into a single package, along with its other features, makes it an excellent choice for a wide array of electronic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.9541
Texas Instruments
Lowest to $0.5660
Texas Instruments
Lowest to $0.5377
Texas Instruments
Lowest to $2.9028
Texas Instruments
Need more? Email Us
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Lowest to $3.2595
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0147 $50.1470
25+ $4.1147 $102.8675
38+ $3.9861 $151.4718
52+ $3.8575 $200.5900
68+ $3.7289 $253.5652
90+ $3.3432 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess