EN
  • EN
  • DE

MAX2067ETL+

Part No MAX2067ETL+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP CELLULR 50MHZ-1GHZ 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 50MHz ~ 1GHz
P1dB 18.7dBm
Gain 21.3dB
Noise Figure 4.2dB
RF Type Cellular, CDMA, GSM
Supply Voltage (V) 3V ~ 3.6V, 4.75V ~ 5.25V
Supply Current 123mA
Test Frequency 350MHz
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Family Part Number MAX2067
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 702499-MAX2067ETL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2067ETL+ CAD Model

Description

Maxim Integrated MAX2067ETL+ Dual, SiGe High-Linearity, Variable-Gain Amplifiers

The MAX2067ETL+ from Maxim Integrated is a highly sophisticated, dual, digitally controlled, variable-gain amplifiers (VGAs) designed to provide optimal performance for a wide range of radio frequency (RF) and intermediate frequency (IF) applications. This device is built using Silicon-Germanium (SiGe) technology, which ensures high linearity and low noise, making it an excellent choice for demanding wireless infrastructure, such as cellular base stations, and for various communication and instrumentation systems.

The MAX2067ETL+ operates over a broad frequency range, which allows it to be used in multiple applications without the need for external components to adjust the frequency response. This flexibility is a significant advantage for designers looking to streamline their product designs and reduce time-to-market.

Key features of the MAX2067ETL+ include its high linearity, which is crucial for maintaining signal integrity in complex modulation schemes, and its wide dynamic range. The device provides a 31.5dB gain-control range with 0.5dB step size, allowing for precise signal-level optimization. The digital gain control is interfaced through a serial or parallel mode, giving designers the flexibility to choose the best method for their system requirements.

The MAX2067ETL+ also boasts excellent noise performance, which is essential for maintaining a high signal-to-noise ratio (SNR) in communication systems. This ensures that the signal quality is preserved even under challenging conditions, such as in the presence of interfering signals or at low signal levels.

For thermal management, the MAX2067ETL+ is housed in a 40-pin thin QFN (TQFN) package with an exposed pad, which facilitates efficient heat dissipation and allows for operation over a -40°C to +85°C temperature range. This makes the device reliable and suitable for use in environments with varying temperature conditions.

Overall, the MAX2067ETL+ is a high-performance solution that combines flexibility, reliability, and advanced technology to meet the demands of modern RF and IF signal chains. Its integration capabilities and operational efficiency make it a valuable component for designers looking to enhance their communication systems.

You May Also Be Interested in

Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess