Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 20 V
Frequency - Switching 1.2MHz
Duty Cycle (Max) 85%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 145057-TPS40305DRCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40305DRCT CAD Model

Description

Overview of Texas Instruments TPS40305DRCT

The TPS40305DRCT from Texas Instruments is a high-performance, mid-voltage, synchronous buck controller that is designed for use in point-of-load (POL) solutions. It is a versatile component that can cater to a wide array of applications, including computing, networking, and industrial systems. The TPS40305DRCT is particularly well-suited for systems that require a low output voltage and high output current, which is common in modern digital systems.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 4.5V to 20V, making it suitable for a variety of applications that operate within this range.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.7V to 5.5V, allowing for great flexibility in matching the voltage requirements of different loads.
  • High Efficiency: The TPS40305DRCT is designed for high efficiency, which is achieved through its synchronous buck topology and integrated MOSFET drivers.
  • Frequency Synchronization: It includes a frequency synchronization feature that helps to minimize electromagnetic interference (EMI) by synchronizing the switching frequency with an external clock.
  • Protection Features: The device is equipped with a range of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under various conditions.

Package and Availability

The TPS40305DRCT is available in a small, 10-pin VSON package, which is ideal for space-constrained applications. The compact form factor, combined with its performance characteristics, makes it a preferred choice for designers looking to optimize their power management solutions.

Applications

With its robust feature set and flexible design, the TPS40305DRCT is suitable for a diverse range of applications, such as:

  • Telecommunications equipment
  • Servers and storage systems
  • Industrial power supplies
  • FPGAs and DSPs power systems
  • Networking equipment like routers and switches

Overall, the Texas Instruments TPS40305DRCT is a reliable and efficient solution for modern electronic systems that require precise power management. Its combination of performance, flexibility, and protection features make it an essential component in the design of power-efficient applications.

You May Also Be Interested in

Linear Technology
IC REG CTRLR BUCK 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 210kHz Automotive 16-Pin TSSOP EP T/R
Lowest to $4.4447
ECAD model for LT3800IFE#TRPBF
Linear Technology
IC REG CTRLR BUCK/BCK-BST 16SOIC / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LTC1775IS#PBF
Linear Technology
IC REG CTRLR MULT TOP 20TSSOP
Lowest to $27.7805
ECAD model for LT8709EFE#PBF
Linear Technology
IC REG CTRLR FLYBACK 16TSSOP / DC/DC Cntrlr Single-OUT Flyback 250kHz 16-Pin TSSOP EP Tube
Lowest to $19.5828
ECAD model for LT3825EFE#PBF
Linear Technology
IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N Tube
Lowest to $7.3382
ECAD model for LTC1436ACGN-PLL#PBF
Linear Technology
IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 233kHz Automotive 20-Pin TSSOP EP Tube
Need more? Email Us
ECAD model for LT3741IFE-1#PBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 5.05V 16-Pin SOIC N Tube
Lowest to $5.2959
ECAD model for LTC1266CS-5#PBF
Linear Technology
IC REG CTRLR MULT TOP 12MSOP / DC/DC Cntrlr Single-OUT Step Up 1000kHz Automotive 12-Pin MSOP EP Tube
Lowest to $9.4018
ECAD model for LT3759EMSE#PBF
Linear Technology
IC REG CTRLR MULT TOPOLOGY 10DFN / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin DFN EP T/R
Lowest to $9.5758
ECAD model for LT3757EDD#TRPBF

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2006 $60.0300
100+ $1.1247 $112.4700
155+ $1.0867 $168.4385
225+ $1.0107 $227.4075
290+ $0.9727 $282.0830
360+ $0.9348 $336.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,118 pieces
MOQ: 50 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention