Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 6 V ~ 36 V
Frequency - Switching 200kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP
Win Source Part Number 781239-LT3741IFE-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3741-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3741IFE-1#PBF CAD Model

Description

The LT3741IFE-1#PBF is a high-performance DC/DC controller from Linear Technology, designed to drive LED loads up to 20A with excellent efficiency and precision. This versatile controller is ideal for a wide range of applications, including automotive lighting, industrial displays, and general-purpose LED illumination systems.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 6V to 36V, making it suitable for a variety of power supply configurations.
  • High Output Current: With the capability to deliver up to 20A of continuous output current, it can drive multiple high-power LEDs in series.
  • Adjustable Frequency: The LT3741IFE-1#PBF offers an adjustable switching frequency from 100kHz to 1MHz, allowing designers to optimize the performance for their specific application.
  • Integrated Fault Protection: The device features protection against overvoltage, overcurrent, and overtemperature conditions, ensuring reliable operation under adverse conditions.
  • True Color PWM Dimming: It provides true color pulse-width modulation (PWM) dimming, which delivers constant LED color with deep dimming capability.
  • Programmable Soft-Start: The soft-start function limits inrush current during startup, providing a smoother power-up sequence.

Applications

  • Automotive and Architectural Lighting
  • Industrial and Medical Illumination
  • General Purpose LED Lighting Systems
  • Backlighting for LCD Displays

Quality and Reliability

The LT3741IFE-1#PBF is designed with Linear Technology's rigorous standards for quality and reliability. It is available in a thermally enhanced TSSOP-28 package, providing robust thermal performance for high-power applications. This product is RoHS compliant and is designed for long-term reliability in a wide range of environmental conditions.

Summary

In summary, the LT3741IFE-1#PBF from Linear Technology is a powerful and flexible DC/DC controller that is well-suited for driving high-power LED arrays. Its wide input voltage range, high output current capability, and comprehensive fault protection make it an ideal choice for designers looking to create efficient and reliable LED lighting solutions.

You May Also Be Interested in

Linear Technology
IC REG CTRLR BUCK/BCK-BST 16SSOP / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC1775CGN#PBF
Linear Technology
IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 335kHz Automotive 20-Pin TSSOP Tube
Lowest to $3.8907
ECAD model for LTC1735CF#PBF
Linear Technology
IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 233kHz Automotive 20-Pin TSSOP EP Tube
Lowest to $13.4758
ECAD model for LT3741EFE#PBF
Linear Technology
IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin MSOP EP T/R
Lowest to $9.6508
ECAD model for LT3757AIMSE#TRPBF
Linear Technology
IC REG CTRLR MULT TOPOLOGY 10DFN / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin DFN EP T/R
Lowest to $9.5758
ECAD model for LT3757EDD#TRPBF
Linear Technology
IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N Tube
Lowest to $7.3382
ECAD model for LTC1436ACGN-PLL#PBF
Linear Technology
IC REG CTRLR FLYBACK 16TSSOP / DC/DC Cntrlr Single-OUT Flyback 250kHz 16-Pin TSSOP EP Tube
Lowest to $19.5828
ECAD model for LT3825EFE#PBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 5.05V 16-Pin SOIC N Tube
Lowest to $5.2959
ECAD model for LTC1266CS-5#PBF
Linear Technology
IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 360kHz Automotive 28-Pin SSOP Tube
Lowest to $24.7456
ECAD model for LTC1628CG-PG#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention