EN
  • EN
  • DE

TPS389001DSET

Part No TPS389001DSET
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU ADJ 6WSON / Processor Supervisor 1.15V/1.157V 1 Open Drain 6-Pin WSON T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-WFDFN
Manufacturer Package 6-WSON (1.5x1.5)
Win Source Part Number 797934-TPS389001DSET
Popularity Medium
Supply and Demand Status Limited
Family Name TPS3890
Introduction Date March 30, 2016
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS389001DSET CAD Model

Description

TPS389001DSET Voltage Supervisor by Texas Instruments

The TPS389001DSET is a state-of-the-art voltage supervisor designed by Texas Instruments, known for its precision and reliability in monitoring overvoltage and undervoltage conditions. This advanced integrated circuit (IC) is an essential component for ensuring the stability and proper functioning of electronic systems.

Key Features:

  • Adjustable Voltage Threshold: The TPS389001DSET offers an adjustable voltage threshold feature, which allows designers to set the desired voltage monitoring level according to the specific needs of their application.
  • Low Quiescent Current: With an exceptionally low quiescent current, this device is an excellent choice for battery-powered and energy-efficient applications, ensuring minimal impact on the system's power consumption.
  • High Accuracy: The device boasts a high accuracy threshold, providing precise voltage monitoring that is critical for sensitive electronics and can help prevent damage due to irregular voltage levels.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external signal to initiate a system reset, offering additional control to the user over the monitoring system.
  • Watchdog Timer: The built-in watchdog timer serves as an independent system monitor that can reset the system in case of software or hardware malfunction, enhancing overall system reliability.
  • Multiple Package Options: Available in a variety of package options, the TPS389001DSET can accommodate different design requirements and space constraints on the printed circuit board (PCB).

Applications:

  • Industrial Systems
  • Automotive Electronics
  • Portable/Battery-Powered Devices
  • Networking Equipment
  • Medical Devices

The TPS389001DSET from Texas Instruments is an ideal choice for designers looking for a reliable voltage supervisor IC that combines flexibility, precision, and low power consumption. Whether it's for safeguarding automotive electronics or ensuring the longevity of portable devices, this IC provides a robust solution for a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC POWER
Lowest to $0.7015
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6592 $58.0720
75+ $1.3614 $102.1050
115+ $1.3189 $151.6735
160+ $1.2763 $204.2080
205+ $1.2338 $252.9290
275+ $1.1061 $304.1775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,010 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess