Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 18 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781820-LTC1266CS-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1266
Introduction Date January 22, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1266CS-5#PBF CAD Model

Description

LTC1266CS-5#PBF - High Efficiency Switching Regulator from Linear Technology

The LTC1266CS-5#PBF is a versatile and high-performance switching regulator designed by Linear Technology, now part of Analog Devices Inc. This component is specifically engineered to cater to the demanding requirements of complex electronic systems, providing a reliable and efficient power management solution.

Key Features

  • Output Voltage: The LTC1266CS-5#PBF is configured to deliver a fixed output voltage of 5V, which is ideal for logic circuits and standard digital systems.
  • High Efficiency: With its advanced design, this switching regulator achieves high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Switching Frequency: The device operates at a switching frequency of 200kHz, allowing for a good balance between efficiency and the size of external components.
  • Surface Mount Package: The LTC1266CS-5#PBF comes in a compact surface-mount package, making it suitable for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown capability to protect the device under over-temperature conditions.
  • Current Mode Operation: The regulator uses current mode operation for excellent line and load transient response.

Applications

The LTC1266CS-5#PBF is a highly adaptable component that can be employed in a wide range of applications, including:

  • Portable Devices
  • Telecommunications Equipment
  • Computer Peripherals
  • Industrial Systems
  • Medical Devices

Product Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LTC1266CS-5#PBF is no exception. This product is designed to meet stringent industry standards and undergoes rigorous testing to ensure it performs to the highest specifications under various conditions.

Conclusion

With its robust feature set, the LTC1266CS-5#PBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient power solution. Its combination of fixed output voltage, high efficiency, and compact form factor makes it a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Linear Technology
IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N Tube
Lowest to $7.3382
ECAD model for LTC1436ACGN-PLL#PBF
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 38QFN / Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 38-QFN (5x7)
Lowest to $33.1115
ECAD model for LT8705AIUHF#PBF
Linear Technology
IC REG CTRLR BUCK 16SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 5.05V 16-Pin SOIC N Tube
Lowest to $5.2959
ECAD model for LTC1266CS-5#PBF
Linear Technology
IC REG CTRLR MULT TOP 12MSOP / DC/DC Cntrlr Single-OUT Step Up 1000kHz Automotive 12-Pin MSOP EP Tube
Lowest to $9.4018
ECAD model for LT3759EMSE#PBF
Linear Technology
IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin MSOP EP T/R
Lowest to $9.6508
ECAD model for LT3757AIMSE#TRPBF
Linear Technology
IC REG CTRLR BUCK 20TSSOP / DC/DC Cntrlr Single-OUT Step Down 335kHz Automotive 20-Pin TSSOP Tube
Lowest to $3.8907
ECAD model for LTC1735CF#PBF
Linear Technology
IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 360kHz Automotive 28-Pin SSOP Tube
Need more? Email Us
ECAD model for LTC1629IG-PG#PBF
Linear Technology
IC REG CTRLR BUCK 16TSSOP / DC/DC Cntrlr Single-OUT Step Down 210kHz Automotive 16-Pin TSSOP EP T/R
Lowest to $4.4447
ECAD model for LT3800IFE#TRPBF
Linear Technology
IC REG CTRLR BUCK 14SOIC / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 0.05A 14-Pin SOIC N Tube
Need more? Email Us
ECAD model for LTC1148LCS#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2959 $58.2549
26+ $4.3454 $112.9804
40+ $4.2095 $168.3800
55+ $4.0738 $224.0590
72+ $3.9379 $283.5288
96+ $3.5306 $338.9376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,155 pieces
MOQ: 11 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention