EN
  • EN
  • DE

TPS40170EVM-578

Part No TPS40170EVM-578
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS40170-578 / TPS40170 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 6A
Voltage - Input 10V ~ 60V
Regulator Topology Buck
Frequency - Switching 100kHz ~ 600kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS40170
Base Product Number TPS40170
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-31156,TPS40170EVM-578-ND,TPS40170EVM578
Standard Package 1
Win Source Part Number 1100925-TPS40170EVM-578
Ultra Librarian 3D Model Ultra Librarian TPS40170EVM-578 CAD Model

Description

Product Overview: TPS40170EVM-578 Evaluation Module

The TPS40170EVM-578 is a fully assembled and tested circuit for evaluating the TPS40170 Synchronous Step-Down Controller from Texas Instruments. This evaluation module (EVM) serves as a practical tool for designers to quickly assess the features and performance of the TPS40170 controller and is designed to facilitate easy integration into existing power systems.

The TPS40170 controller is a versatile, high-performance solution capable of managing a wide input voltage range. It is specifically engineered to cater to a broad spectrum of power management requirements, making it an ideal choice for applications in telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The EVM operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with diverse applications.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet specific needs, offering flexibility in system design and optimization.
  • High Efficiency: The TPS40170 controller provides efficient power conversion, which is critical for reducing heat generation and improving system reliability.
  • Synchronous Operation: Synchronous rectification enhances efficiency, especially at lower output voltages, by reducing diode losses.
  • Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers simplifies the design and reduces external component count.
  • Thermal Protection: The EVM includes thermal shutdown features to protect the system from overheating, enhancing the safety and longevity of the application.

Performance and Flexibility

The TPS40170EVM-578 showcases the dynamic response and operational stability of the TPS40170 controller. With its programmable switching frequency and support for pre-bias start-up, the EVM is designed to provide a high degree of flexibility in meeting specific design requirements. Additionally, the module features an array of test points and jumper options, allowing for thorough evaluation and easy adjustments during the development process.

Whether you are developing power supplies for server farms, creating robust industrial power systems, or designing energy-efficient telecom infrastructure, the TPS40170EVM-578 from Texas Instruments provides a convenient and effective platform for testing and refining your power solutions.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD BUCK CONV DUAL AG / Single Phase Buck Converter Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN2360
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54225-538 / TPS54225 DC to DC Converter and Switching Regulator Chip 1.05VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess