EN
  • EN
  • DE

TPS3825-33DBVRG4

Part No TPS3825-33DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.93V SUPPLY MONITOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 120 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1111767-TPS3825-33DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3825-33DBVRG4 CAD Model

Description

Product Overview: TPS3825-33DBVRG4 by Texas Instruments

The TPS3825-33DBVRG4 is a state-of-the-art supervisory circuit developed by Texas Instruments, designed to ensure reliable operation of microprocessors (µPs) and other digital systems. This compact and efficient device provides a crucial function by monitoring the system's power supply voltage, asserting a reset signal whenever it detects a voltage that is out of the designated threshold range. This reset signal ensures that the µP and associated digital systems initialize in a known state, which is essential for maintaining system integrity and preventing erratic behavior.

Key Features:

  • Voltage Monitoring: The TPS3825-33DBVRG4 is specifically tailored to monitor a fixed voltage threshold of 3.3V, making it an ideal choice for systems operating at this common supply voltage.
  • Programmable Delay: It includes a programmable time delay feature, which provides designers with the flexibility to set the duration of the reset signal according to specific system requirements, ensuring that the system has adequate time to stabilize before normal operation resumes.
  • Manual Reset: An additional manual reset input allows for an external trigger to initiate a system reset, granting further control to system operators or additional circuitry.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, making it suitable for battery-powered and portable applications where power conservation is critical.
  • Watchdog Timer: The integrated watchdog timer serves as an independent system monitor, which can reset the system in case of software or hardware malfunction, further enhancing system reliability.
  • High Accuracy: The TPS3825-33DBVRG4 boasts a high threshold accuracy which ensures precise monitoring and reset activation, contributing to the overall stability of the system it is protecting.

Packaging and Availability:

The TPS3825-33DBVRG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments ensures wide availability of this product, catering to diverse industrial, commercial, and consumer applications where reliable voltage supervision is required.

With its robust feature set and dependable performance, the TPS3825-33DBVRG4 by Texas Instruments is a premium choice for designers looking to enhance the reliability and operational safety of their digital systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0730 $53.6500
100+ $1.0051 $100.5100
155+ $0.9712 $150.5360
225+ $0.9033 $203.2425
290+ $0.8693 $252.0970
360+ $0.8353 $300.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297,440 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess